Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 809823-LFXP20E-5FN38
Packaging: Tray
Mounting Style: SMD
Number of I/O: 268
Number of Logic Elements/Cells: 20000
Total RAM Bits: 405504
Part Status: Obsolete (End Of Life)
Supplier Device Package: 388-FPBGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 388-BBGA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.14V ~ 1.26V
Part Number Series: LFXP20
FPGA - Field Programmable Gate Array 19.7K LUTs 268 IO 1. 2V -5 Spd Product overview: LFXP20E-5FN388C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP20E-5FN388C can be used for catalog matching and distributor lookup.
IC FPGA 268 I/O 388FBGA
FPGA - Field Programmable Gate Array 19.7K LUTs 268 IO 1. 2V -5 Spd
IC FPGA 268 I/O 388FBGA
XP Field Programmable Gate Array (FPGA) IC 268 405504 20000 388-BBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 809823-LFXP20E-5FN388C | 696-LFXP20E-5FN388C | LFXP20E-5FN388C | 477-LFXP20E-5FN388C | LFXP20E-5FN388C | LFXP20E-5FN388C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP20E-5FN388C | 2V FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array 19.7K LUTs 268 IO 1. 2V -5 Spd | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 20000 | 20000 | 20000 | 20000 | 20000 | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other; 1.14V ~ 1.26V | Other; 1.2V | Other; 1.2V | Other; 1.14V ~ 1.26V | ||
| System Gates | 4 | 4 | ||||
| Package Type | Other; BGA | Other; 388-BBGA | Other; 388-BBGA |