XP Field Programmable Gate Array (FPGA) IC 188 405504 20000 256-BGA
FPGA - Field Programmable Gate Array 19.7K LUTs 188 IO 1. 2V -3 Spd Product overview: LFXP20E-3FN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP20E-3FN256C can be used for catalog matching and distributor lookup.
FPGA - Field Programmable Gate Array 19.7K LUTs 188 IO 1. 2V -3 Spd
IC FPGA 188 I/O 256FBGA
IC FPGA 188 I/O 256FBGA
XP Field Programmable Gate Array (FPGA) IC 188 405504 20000 256-BGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFXP20E-3FN256C-ND | 696-LFXP20E-3FN256C | 477-LFXP20E-3FN256C | LFXP20E-3FN256C | LFXP20E-3FN256C | LFXP20E-3FN256C |
| Product Name | FPGAs (Field Programmable Gate Array) | 2V FPGA Programmable Logic Device | FPGA - Field Programmable Gate Array 19.7K LUTs 188 IO 1. 2V -3 Spd | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-BGA | Other; BGA | Other; 256-BGA | Other; 256-BGA | ||
| Pins | 256 | 256 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| System Gates | 4 | 4 | ||||
| Logic Cells / Logic Blocks | 20000 | 20000 | 20000 | 20000 |