XP Field Programmable Gate Array (FPGA) IC 340 405504 20000 484-BBGA
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 923008-LFXP20C-5F484
Series: XP
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 340 405504 20000 484-BBGA
Package: Tray
Package: 484-BBGA
Mounting: Surface Mount
Number of I/O: 340
Part Status: Obsolete
Family Name: LFXP20
Categories: Integrated Circuits (ICs)
Case / Package: 484-FPBGA (23x23)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
FPGA - Field Programmable Gate Array 19.7K LUTs 340 IO 1. 8/2.5/3.3V -5 Spd Product overview: LFXP20C-5F484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP20C-5F484C can be used for catalog matching and distributor lookup.
IC FPGA 340 I/O 484FBGA
XP Field Programmable Gate Array (FPGA) IC 340 405504 20000 484-BBGA
IC FPGA 340 I/O 484FBGA
IC FPGA 340 I/O 484FBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFXP20C-5F484C-ND | 923008-LFXP20C-5F484C | 696-LFXP20C-5F484C | LFXP20C-5F484C | LFXP20C-5F484C | LFXP20C-5F484C | LFXP20C-5F484C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP20C-5F484C | 3.3V FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BBGA | Other; 484-FPBGA (23x23) | Other; 484-BBGA | Other; 484-BBGA | |||
| Pins | 484 | ||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| System Gates | 4 | ||||||
| Logic Cells / Logic Blocks | 20000 | 20000 | 20000 |