Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1196260-LFXP20C-3FN3
Mounting Style: SMD
Number of Logic Elements/Cells: 20000
Total RAM Bits: 405504
Categories: Integrated Circuits
Supplier Device Package: 388-FPBGA (23x23)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 388-BBGA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: LFXP20
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
The number of I/O: 268
Supply Voltage (V): 1.71V ~ 3.465V
FPGA - Field Programmable Gate Array 19.7K LUTs 268 IO 1. 8/2.5/3.3V -3 Spd Product overview: LFXP20C-3FN388C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP20C-3FN388C can be used for catalog matching and distributor lookup.
XP Field Programmable Gate Array (FPGA) IC 268 405504 20000 388-BBGA
IC FPGA 268 I/O 388FBGA
IC FPGA 268 I/O 388FBGA
IC FPGA 268 I/O 388FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1196260-LFXP20C-3FN388C | 696-LFXP20C-3FN388C | LFXP20C-3FN388C | LFXP20C-3FN388C | LFXP20C-3FN388C | LFXP20C-3FN388C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP20C-3FN388C | 3.3V FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 20000 | 20000 | 20000 | 20000 | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other; 1.71V ~ 3.465V | Other; 1.8V | Other; 1.71V ~ 3.465V | Other; 1.71V ~ 3.465V | ||
| System Gates | 4 |