Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFXP20C-3F484I

Description
XP Field Programmable Gate Array (FPGA) IC 340 405504 20000 484-BBGA
Request a Quote
Description
XP Field Programmable Gate Array (FPGA) IC 340 405504 20000 484-BBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LFXP20C-3F484I is a member of the LatticeXP family of FPGAs, featuring 340 I/O pins and a logic capacity of 19.7K LUTs. It operates at multiple voltage levels, including 1.8V, 2.5V, and 3.3V, making it versatile for various applications. This FPGA supports a wide range of I/O standards, including LVCMOS, LVTTL, SSTL, HSTL, PCI, LVDS, and more, allowing for flexible interfacing options. The device is designed with non-volatile, infinitely reconfigurable technology, eliminating the need for external configuration memory and enhancing design security. It offers instant-on capability, enabling quick power-up in microseconds. The LFXP20C-3F484I also includes dedicated support for DDR memory interfaces up to DDR333 (166MHz) and features up to four analog PLLs for clock management. Additionally, the FPGA supports extensive embedded and distributed memory options, with up to 396 Kbits of sysMEM,Ñ¢ Embedded Block RAM and 79 Kbits of distributed RAM. The device is suitable for applications requiring efficient power management, as it includes a sleep mode that can reduce static current by up to 1000 times. Overall, the LFXP20C-3F484I is a robust option for engineers seeking a flexible and secure FPGA solution for their projects.

Datasheet Summary
Powered by GS/AI

The LFXP20C-3F484I is a member of the LatticeXP family of FPGAs, featuring 340 I/O pins and a logic capacity of 19.7K LUTs. It operates at multiple voltage levels, including 1.8V, 2.5V, and 3.3V, making it versatile for various applications. This FPGA supports a wide range of I/O standards, including LVCMOS, LVTTL, SSTL, HSTL, PCI, LVDS, and more, allowing for flexible interfacing options. The device is designed with non-volatile, infinitely reconfigurable technology, eliminating the need for external configuration memory and enhancing design security. It offers instant-on capability, enabling quick power-up in microseconds. The LFXP20C-3F484I also includes dedicated support for DDR memory interfaces up to DDR333 (166MHz) and features up to four analog PLLs for clock management. Additionally, the FPGA supports extensive embedded and distributed memory options, with up to 396 Kbits of sysMEM,Ñ¢ Embedded Block RAM and 79 Kbits of distributed RAM. The device is suitable for applications requiring efficient power management, as it includes a sleep mode that can reduce static current by up to 1000 times. Overall, the LFXP20C-3F484I is a robust option for engineers seeking a flexible and secure FPGA solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - LFXP20C-3F484I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFXP20C-3F484I-ND
FPGAs (Field Programmable Gate Array) LFXP20C-3F484I-ND
XP Field Programmable Gate Array (FPGA) IC 340 405504 20000 484-BBGA

XP Field Programmable Gate Array (FPGA) IC 340 405504 20000 484-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFXP20C-3F484I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP20C-3F484I
Embedded - FPGAs (Field Programmable Gate Array) LFXP20C-3F484I
IC FPGA 340 I/O 484FBGA

IC FPGA 340 I/O 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP20C-3F484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP20C-3F484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP20C-3F484I
IC FPGA 340 I/O 484FBGA

IC FPGA 340 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFXP20C-3F484I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP20C-3F484I
FPGAs (Field Programmable Gate Array) LFXP20C-3F484I
XP Field Programmable Gate Array (FPGA) IC 340 405504 20000 484-BBGA

XP Field Programmable Gate Array (FPGA) IC 340 405504 20000 484-BBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number LFXP20C-3F484I-ND LFXP20C-3F484I LFXP20C-3F484I LFXP20C-3F484I
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BBGA Other; 484-BBGA
Pins 484
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 20000 20000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 32470
User I/Os 726 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details