Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 206210-LFXP20C-3F484
Mounting: SMD (SMT)
Number of I/O: 340
Number of Logic Elements/Cells: 20000
Total RAM Bits: 405504
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-FPBGA (23x23)
Supply Voltage - Operating: 1.71 V to 3.465 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
XP Field Programmable Gate Array (FPGA) IC 340 405504 20000 484-BBGA
Field Programmable Gate Array, 2464 CLBs, 375MHz, 2464-Cell, CMOS, PBGA484, 23 X 23 MM, 1 MM PITCH, PLASTIC, FPBGA-484 Product overview: LFXP20C-3F484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 375MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP20C-3F484C can be used for catalog matching and distributor lookup.
IC FPGA 340 I/O 484FBGA
IC FPGA 340 I/O 484FBGA
XP Field Programmable Gate Array (FPGA) IC 340 405504 20000 484-BBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 206210-LFXP20C-3F484C | LFXP20C-3F484C-ND | 696-LFXP20C-3F484C | LFXP20C-3F484C | LFXP20C-3F484C | LFXP20C-3F484C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP20C-3F484C | FPGAs (Field Programmable Gate Array) | 375MHz FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 20000 | 20000 | 20000 | |||
| Package Type | Other; 484-FPBGA (23x23) | Other; 484-BBGA | Other; 484-BBGA | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other; 1.71 V ~ 3.465 V | Other | Other; 1.71V ~ 3.465V |