Field Programmable Gate Array, 2464 CLBs, 375MHz, 2464-Cell, CMOS, PBGA256, 17 X 17 MM, 1 MM PITCH, PLASTIC, FPBGA-256 Product overview: LFXP20C-3F256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 375MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP20C-3F256C can be used for catalog matching and distributor lookup.
XP Field Programmable Gate Array (FPGA) IC 188 405504 20000 256-BGA
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1196259-LFXP20C-3F25
Mounting Style: SMD
Number of Logic Elements/Cells: 20000
Total RAM Bits: 405504
Categories: Integrated Circuits
Supplier Device Package: 256-FPBGA (17x17)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 256-BGA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: LFXP20
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
The number of I/O: 188
Supply Voltage (V): 1.71V ~ 3.465V
IC FPGA 188 I/O 256FBGA
XP Field Programmable Gate Array (FPGA) IC 188 405504 20000 256-BGA
IC FPGA 188 I/O 256FBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-LFXP20C-3F256C | LFXP20C-3F256C-ND | 1196259-LFXP20C-3F256C | LFXP20C-3F256C | LFXP20C-3F256C | LFXP20C-3F256C |
| Product Name | 375MHz FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP20C-3F256C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 20000 | 20000 | 20000 | 20000 | ||
| Package Type | Other; BGA | Other; 256-BGA | Other; 256-BGA | |||
| Internal Frequency | 320 MHz | |||||
| User I/Os | 188 pins | 188 pins | 188 pins |