Lattice Semiconductor Corporation 435MHz FPGA Programmable Logic Device LFXP2-8E-7TN144C

Description
Field Programmable Gate Array, 435MHz, 8000-Cell, CMOS, PQFP144, 20 X 20 MM, LEAD FREE, TQFP-144 Product overview: LFXP2-8E-7TN144C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-8E-7TN144C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 435MHz, 8000-Cell, CMOS, PQFP144, 20 X 20 MM, LEAD FREE, TQFP-144 Product overview: LFXP2-8E-7TN144C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-8E-7TN144C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
435MHz FPGA Programmable Logic Device
696-LFXP2-8E-7TN144C
435MHz FPGA Programmable Logic Device 696-LFXP2-8E-7TN144C
Field Programmable Gate Array, 435MHz, 8000-Cell, CMOS, PQFP144, 20 X 20 MM, LEAD FREE, TQFP-144 Product overview: LFXP2-8E-7TN144C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-8E-7TN144C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 435MHz, 8000-Cell, CMOS, PQFP144, 20 X 20 MM, LEAD FREE, TQFP-144 Product overview: LFXP2-8E-7TN144C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-8E-7TN144C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFXP2-8E-7TN144C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFXP2-8E-7TN144C-ND
FPGAs (Field Programmable Gate Array) LFXP2-8E-7TN144C-ND
XP2 Field Programmable Gate Array (FPGA) IC 100 226304 8000 144-LQFP

XP2 Field Programmable Gate Array (FPGA) IC 100 226304 8000 144-LQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-8E-7TN144C - 778587-LFXP2-8E-7TN144C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-8E-7TN144C
778587-LFXP2-8E-7TN144C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-8E-7TN144C 778587-LFXP2-8E-7TN144C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778587-LFXP2-8E-7TN1 44C Series: XP2 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 100 Number of LABs/CLBs: 1000 Number of Logic Elements/Cells: 8000 Total RAM Bits: 226304 Family Name: XP2-8 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): 10M08SCE144C8G; 10M08SCE144A7G; 10M08SAE144C8GES ; 10M08SCE144I7G; Introduction Date: May 20, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778587-LFXP2-8E-7TN144C
Series: XP2
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 100
Number of LABs/CLBs: 1000
Number of Logic Elements/Cells: 8000
Total RAM Bits: 226304
Family Name: XP2-8
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): 10M08SCE144C8G; 10M08SCE144A7G; 10M08SAE144C8GES ; 10M08SCE144I7G;
Introduction Date: May 20, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-8E-7TN144C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-8E-7TN144C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP2-8E-7TN144C
IC FPGA 100 I/O 144TQFP

IC FPGA 100 I/O 144TQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFXP2-8E-7TN144C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP2-8E-7TN144C
FPGAs (Field Programmable Gate Array) LFXP2-8E-7TN144C
XP2 Field Programmable Gate Array (FPGA) IC 100 226304 8000 144-LQFP

XP2 Field Programmable Gate Array (FPGA) IC 100 226304 8000 144-LQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-8E-7TN144C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-8E-7TN144C
Embedded - FPGAs (Field Programmable Gate Array) LFXP2-8E-7TN144C
IC FPGA 100 I/O 144TQFP

IC FPGA 100 I/O 144TQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFXP2-8E-7TN144C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFXP2-8E-7TN144C
FPGAs (Field Programmable Gate Array) LFXP2-8E-7TN144C
IC FPGA 100 I/O 144TQFP

IC FPGA 100 I/O 144TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFXP2-8E-7TN144C LFXP2-8E-7TN144C-ND 778587-LFXP2-8E-7TN144C LFXP2-8E-7TN144C LFXP2-8E-7TN144C LFXP2-8E-7TN144C LFXP2-8E-7TN144C
Product Name 435MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-8E-7TN144C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 8000 8000 8000 8000
Package Type Other; TQFP LFQP; Other; 144-LQFP QFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP
Internal Frequency 420 MHz
User I/Os 100 pins 100 pins 100 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data