Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 754228-LFXP2-8E-6TN1
Series: XP2
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 100
Number of LABs/CLBs: 1000
Number of Logic Elements/Cells: 8000
Total RAM Bits: 226304
Family Name: XP2-8
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): XC3S200-4TQ144C; XC3S50AN-4TQG144CES;
Introduction Date: May 20, 2009
ECCN: EAR99
Country of Origin: Malaysia, Philippines, Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
XP2 Field Programmable Gate Array (FPGA) IC 100 226304 8000 144-LQFP
Field Programmable Gate Array, 435MHz, 8000-Cell, CMOS, PQFP144, 20 X 20 MM, LEAD FREE, TQFP-144 Product overview: LFXP2-8E-6TN144I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-8E-6TN144I
XP2 Field Programmable Gate Array (FPGA) IC 100 226304 8000 144-LQFP
IC FPGA 100 I/O 144TQFP
IC FPGA 100 I/O 144TQFP
IC FPGA 100 I/O 144TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 754228-LFXP2-8E-6TN144I | LFXP2-8E-6TN144I-ND | 696-LFXP2-8E-6TN144I | LFXP2-8E-6TN144I | LFXP2-8E-6TN144I | LFXP2-8E-6TN144I | LFXP2-8E-6TN144I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-8E-6TN144I | FPGAs (Field Programmable Gate Array) | 435MHz FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 8000 | 8000 | 8000 | 8000 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Supply Voltage | Other; 1.14 V ~ 1.26 V | Other; 1.14V ~ 1.26V | Other | Other; 1.14V ~ 1.26V | |||
| Package Type | LFQP; Other; 144-LQFP | Other; TQFP | QFP; Other; 144-LQFP | QFP | QFP; Other; 144-LQFP |