Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFXP2-8E-6FTN256C

Description
XP2 Field Programmable Gate Array (FPGA) IC 201 226304 8000 256-LBGA
Request a Quote Datasheet
Description
XP2 Field Programmable Gate Array (FPGA) IC 201 226304 8000 256-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 220-1109-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1109-ND
FPGAs (Field Programmable Gate Array) 220-1109-ND
XP2 Field Programmable Gate Array (FPGA) IC 201 226304 8000 256-LBGA

XP2 Field Programmable Gate Array (FPGA) IC 201 226304 8000 256-LBGA

Buy Now Datasheet
435MHz FPGA Programmable Logic Device - 696-LFXP2-8E-6FTN256C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
435MHz FPGA Programmable Logic Device
696-LFXP2-8E-6FTN256C
435MHz FPGA Programmable Logic Device 696-LFXP2-8E-6FTN256C
Field Programmable Gate Array, 435MHz, 8000-Cell, CMOS, PBGA256, 17 X 17 MM, LEAD FREE, FTBGA-256 Product overview: LFXP2-8E-6FTN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-8E-6FTN256 C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 435MHz, 8000-Cell, CMOS, PBGA256, 17 X 17 MM, LEAD FREE, FTBGA-256 Product overview: LFXP2-8E-6FTN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-8E-6FTN256C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-8E-6FTN256C - 778585-LFXP2-8E-6FTN256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-8E-6FTN256C
778585-LFXP2-8E-6FTN256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-8E-6FTN256C 778585-LFXP2-8E-6FTN256C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778585-LFXP2-8E-6FTN 256C Series: XP2 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 201 Number of LABs/CLBs: 1000 Number of Logic Elements/Cells: 8000 Total RAM Bits: 226304 Family Name: XP2-8 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FTBGA (17x17) Alternative Parts (Cross-Reference): A3P600L-1FGG256; A3P600L-FGG256; A3P250L-1FG256; A3P600L-1FG256; Introduction Date: May 20, 2009 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778585-LFXP2-8E-6FTN256C
Series: XP2
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 256-LBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 201
Number of LABs/CLBs: 1000
Number of Logic Elements/Cells: 8000
Total RAM Bits: 226304
Family Name: XP2-8
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FTBGA (17x17)
Alternative Parts (Cross-Reference): A3P600L-1FGG256; A3P600L-FGG256; A3P250L-1FG256; A3P600L-1FG256;
Introduction Date: May 20, 2009
ECCN: 3A991.d
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFXP2-8E-6FTN256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP2-8E-6FTN256C
FPGAs (Field Programmable Gate Array) LFXP2-8E-6FTN256C
XP2 Field Programmable Gate Array (FPGA) IC 201 226304 8000 256-LBGA

XP2 Field Programmable Gate Array (FPGA) IC 201 226304 8000 256-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-8E-6FTN256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-8E-6FTN256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP2-8E-6FTN256C
IC FPGA 201 I/O 256FTBGA

IC FPGA 201 I/O 256FTBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFXP2-8E-6FTN256C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFXP2-8E-6FTN256C
FPGAs (Field Programmable Gate Array) LFXP2-8E-6FTN256C
IC FPGA 201 I/O 256FTBGA

IC FPGA 201 I/O 256FTBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-8E-6FTN256C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-8E-6FTN256C
Embedded - FPGAs (Field Programmable Gate Array) LFXP2-8E-6FTN256C
IC FPGA 201 I/O 256FTBGA

IC FPGA 201 I/O 256FTBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 220-1109-ND 696-LFXP2-8E-6FTN256C 778585-LFXP2-8E-6FTN256C LFXP2-8E-6FTN256C LFXP2-8E-6FTN256C LFXP2-8E-6FTN256C LFXP2-8E-6FTN256C
Product Name FPGAs (Field Programmable Gate Array) 435MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-8E-6FTN256C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-LBGA Other; LBGA Other; 256-LBGA Other; 256-LBGA
Pins 256
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 8000 8000 8000 8000
Unlock Full Specs
to access all available technical data