Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFXP2-8E-5TN144I

Description
XP2 Field Programmable Gate Array (FPGA) IC 100 226304 8000 144-LQFP
Request a Quote Datasheet
Description
XP2 Field Programmable Gate Array (FPGA) IC 100 226304 8000 144-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 220-1115-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1115-ND
FPGAs (Field Programmable Gate Array) 220-1115-ND
XP2 Field Programmable Gate Array (FPGA) IC 100 226304 8000 144-LQFP

XP2 Field Programmable Gate Array (FPGA) IC 100 226304 8000 144-LQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-8E-5TN144I - 710755-LFXP2-8E-5TN144I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-8E-5TN144I
710755-LFXP2-8E-5TN144I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-8E-5TN144I 710755-LFXP2-8E-5TN144I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 710755-LFXP2-8E-5TN1 44I Series: XP2 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 100 Number of LABs/CLBs: 1000 Number of Logic Elements/Cells: 8000 Total RAM Bits: 226304 Family Name: XP2-8 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): XC3S50AN-4TQG144CES; XC3S50AN-4TQG144C; XC3S50AN-5TQG144C; Introduction Date: May 20, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 710755-LFXP2-8E-5TN144I
Series: XP2
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 100
Number of LABs/CLBs: 1000
Number of Logic Elements/Cells: 8000
Total RAM Bits: 226304
Family Name: XP2-8
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): XC3S50AN-4TQG144CES; XC3S50AN-4TQG144C; XC3S50AN-5TQG144C;
Introduction Date: May 20, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-LFXP2-8E-5TN144I
1.2V FPGA Programmable Logic Device 696-LFXP2-8E-5TN144I
FPGA, 8000 Cells, 100 I/Os, 1.2V, TQFP144, -40°C to 100°C Product overview: LFXP2-8E-5TN144I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-8E-5TN144I can be used for catalog matching and distributor lookup.

FPGA, 8000 Cells, 100 I/Os, 1.2V, TQFP144, -40°C to 100°C Product overview: LFXP2-8E-5TN144I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-8E-5TN144I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-8E-5TN144I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-8E-5TN144I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP2-8E-5TN144I
IC FPGA 100 I/O 144TQFP

IC FPGA 100 I/O 144TQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFXP2-8E-5TN144I - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFXP2-8E-5TN144I
FPGAs (Field Programmable Gate Array) LFXP2-8E-5TN144I
IC FPGA 100 I/O 144TQFP

IC FPGA 100 I/O 144TQFP

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-8E-5TN144I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-8E-5TN144I
Embedded - FPGAs (Field Programmable Gate Array) LFXP2-8E-5TN144I
IC FPGA 100 I/O 144TQFP

IC FPGA 100 I/O 144TQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFXP2-8E-5TN144I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP2-8E-5TN144I
FPGAs (Field Programmable Gate Array) LFXP2-8E-5TN144I
XP2 Field Programmable Gate Array (FPGA) IC 100 226304 8000 144-LQFP

XP2 Field Programmable Gate Array (FPGA) IC 100 226304 8000 144-LQFP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 220-1115-ND 710755-LFXP2-8E-5TN144I 696-LFXP2-8E-5TN144I LFXP2-8E-5TN144I LFXP2-8E-5TN144I LFXP2-8E-5TN144I LFXP2-8E-5TN144I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-8E-5TN144I 1.2V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type LFQP; Other; 144-LQFP Other; TQFP QFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP
Pins 144
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 8000 8000 8000 8000
Unlock Full Specs
to access all available technical data