Lattice Semiconductor Corporation SMD 1.2V FPGA Programmable Logic Device LFXP2-8E-5QN208C

Description
FPGA, 8000-Cell, 146 I/O, 1.2V, PQFP208, Surface Mount Product overview: LFXP2-8E-5QN208C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, SMD, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-8E-5QN208C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA, 8000-Cell, 146 I/O, 1.2V, PQFP208, Surface Mount Product overview: LFXP2-8E-5QN208C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, SMD, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-8E-5QN208C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.2V FPGA Programmable Logic Device - 696-LFXP2-8E-5QN208C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2V FPGA Programmable Logic Device
696-LFXP2-8E-5QN208C
SMD 1.2V FPGA Programmable Logic Device 696-LFXP2-8E-5QN208C
FPGA, 8000-Cell, 146 I/O, 1.2V, PQFP208, Surface Mount Product overview: LFXP2-8E-5QN208C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, SMD, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-8E-5QN208C can be used for catalog matching and distributor lookup.

FPGA, 8000-Cell, 146 I/O, 1.2V, PQFP208, Surface Mount Product overview: LFXP2-8E-5QN208C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, SMD, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-8E-5QN208C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-8E-5QN208C - 070935-LFXP2-8E-5QN208C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-8E-5QN208C
070935-LFXP2-8E-5QN208C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-8E-5QN208C 070935-LFXP2-8E-5QN208C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 070935-LFXP2-8E-5QN2 08C Mounting: SMD (SMT) Number of I/O: 146 Number of LABs/CLBs: 1000 Number of Logic Elements/Cells: 8000 Total RAM Bits: 226304 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070935-LFXP2-8E-5QN208C
Mounting: SMD (SMT)
Number of I/O: 146
Number of LABs/CLBs: 1000
Number of Logic Elements/Cells: 8000
Total RAM Bits: 226304
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 220-1253-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1253-ND
FPGAs (Field Programmable Gate Array) 220-1253-ND
XP2 Field Programmable Gate Array (FPGA) IC 146 226304 8000 208-BFQFP

XP2 Field Programmable Gate Array (FPGA) IC 146 226304 8000 208-BFQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-8E-5QN208C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-8E-5QN208C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP2-8E-5QN208C
IC FPGA 146 I/O 208QFP

IC FPGA 146 I/O 208QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFXP2-8E-5QN208C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP2-8E-5QN208C
FPGAs (Field Programmable Gate Array) LFXP2-8E-5QN208C
XP2 Field Programmable Gate Array (FPGA) IC 146 226304 8000 208-BFQFP

XP2 Field Programmable Gate Array (FPGA) IC 146 226304 8000 208-BFQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-8E-5QN208C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-8E-5QN208C
Embedded - FPGAs (Field Programmable Gate Array) LFXP2-8E-5QN208C
IC FPGA 146 I/O 208QFP

IC FPGA 146 I/O 208QFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFXP2-8E-5QN208C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFXP2-8E-5QN208C
FPGAs (Field Programmable Gate Array) LFXP2-8E-5QN208C
IC FPGA 146 I/O 208QFP

IC FPGA 146 I/O 208QFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFXP2-8E-5QN208C 070935-LFXP2-8E-5QN208C 220-1253-ND LFXP2-8E-5QN208C LFXP2-8E-5QN208C LFXP2-8E-5QN208C LFXP2-8E-5QN208C
Product Name SMD 1.2V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-8E-5QN208C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 8000 8000 8000 8000
Package Type Other; PQFP QFP; Other; 208-PQFP (28x28) Other; 208-BFQFP QFP QFP; Other; 208-BFQFP QFP; Other; 208-BFQFP
User I/Os 146 pins 146 pins 146 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details