Lattice Semiconductor Corporation 435MHz FPGA Programmable Logic Device LFXP2-8E-5FTN256I

Description
Field Programmable Gate Array, 435MHz, 8000-Cell, CMOS, PBGA256, 17 X 17 MM, LEAD FREE, FTBGA-256 Product overview: LFXP2-8E-5FTN256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-8E-5FTN256 I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 435MHz, 8000-Cell, CMOS, PBGA256, 17 X 17 MM, LEAD FREE, FTBGA-256 Product overview: LFXP2-8E-5FTN256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-8E-5FTN256 I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
435MHz FPGA Programmable Logic Device - 696-LFXP2-8E-5FTN256I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
435MHz FPGA Programmable Logic Device
696-LFXP2-8E-5FTN256I
435MHz FPGA Programmable Logic Device 696-LFXP2-8E-5FTN256I
Field Programmable Gate Array, 435MHz, 8000-Cell, CMOS, PBGA256, 17 X 17 MM, LEAD FREE, FTBGA-256 Product overview: LFXP2-8E-5FTN256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-8E-5FTN256 I can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 435MHz, 8000-Cell, CMOS, PBGA256, 17 X 17 MM, LEAD FREE, FTBGA-256 Product overview: LFXP2-8E-5FTN256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-8E-5FTN256I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-8E-5FTN256I - 206218-LFXP2-8E-5FTN256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-8E-5FTN256I
206218-LFXP2-8E-5FTN256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-8E-5FTN256I 206218-LFXP2-8E-5FTN256I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 206218-LFXP2-8E-5FTN 256I Mounting: SMD (SMT) Number of I/O: 201 Number of LABs/CLBs: 1000 Number of Logic Elements/Cells: 8000 Total RAM Bits: 226304 Family Name: XP2-8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): A3P600L-FG256I; A3P600L-FGG256; A3P600L-1FG256Y; A3P250L-FG256I; Introduction Date: May 20, 2009 ECCN: EAR99 Country of Origin: China, Japan, Malaysia, Philippines, Singapore, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 206218-LFXP2-8E-5FTN256I
Mounting: SMD (SMT)
Number of I/O: 201
Number of LABs/CLBs: 1000
Number of Logic Elements/Cells: 8000
Total RAM Bits: 226304
Family Name: XP2-8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 256-FTBGA (17x17)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): A3P600L-FG256I; A3P600L-FGG256; A3P600L-1FG256Y; A3P250L-FG256I;
Introduction Date: May 20, 2009
ECCN: EAR99
Country of Origin: China, Japan, Malaysia, Philippines, Singapore, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 220-1113-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1113-ND
FPGAs (Field Programmable Gate Array) 220-1113-ND
XP2 Field Programmable Gate Array (FPGA) IC 201 226304 8000 256-LBGA

XP2 Field Programmable Gate Array (FPGA) IC 201 226304 8000 256-LBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFXP2-8E-5FTN256I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP2-8E-5FTN256I
FPGAs (Field Programmable Gate Array) LFXP2-8E-5FTN256I
XP2 Field Programmable Gate Array (FPGA) IC 201 226304 8000 256-LBGA

XP2 Field Programmable Gate Array (FPGA) IC 201 226304 8000 256-LBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFXP2-8E-5FTN256I - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFXP2-8E-5FTN256I
FPGAs (Field Programmable Gate Array) LFXP2-8E-5FTN256I
IC FPGA 201 I/O 256FTBGA

IC FPGA 201 I/O 256FTBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-8E-5FTN256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-8E-5FTN256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP2-8E-5FTN256I
IC FPGA 201 I/O 256FTBGA

IC FPGA 201 I/O 256FTBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-8E-5FTN256I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-8E-5FTN256I
Embedded - FPGAs (Field Programmable Gate Array) LFXP2-8E-5FTN256I
IC FPGA 201 I/O 256FTBGA

IC FPGA 201 I/O 256FTBGA

Supplier's Site Datasheet
Fpga, Latticexp2, 201 I/o, Ftbga-256 Rohs Compliant Lattice Semiconductor - 50AJ4145 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Latticexp2, 201 I/o, Ftbga-256 Rohs Compliant Lattice Semiconductor
50AJ4145
Fpga, Latticexp2, 201 I/o, Ftbga-256 Rohs Compliant Lattice Semiconductor 50AJ4145
FPGA, LATTICEXP2, 201 I/O, FTBGA-256 ROHS COMPLIANT: YES

FPGA, LATTICEXP2, 201 I/O, FTBGA-256 ROHS COMPLIANT: YES

Supplier's Site
Fpga, Latticexp2, 201 I/o, Ftbga-256; No. Of Logic Blocks Lattice Semiconductor - 55AJ1744 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Latticexp2, 201 I/o, Ftbga-256; No. Of Logic Blocks Lattice Semiconductor
55AJ1744
Fpga, Latticexp2, 201 I/o, Ftbga-256; No. Of Logic Blocks Lattice Semiconductor 55AJ1744
FPGA, LATTICEXP2, 201 I/O, FTBGA-256; No. of Logic Blocks:-; No. of Macrocells:8192; FPGA Family:LatticeXP2; Logic Case Style:FTBGA; No. of Pins:256Pins; No. of Speed Grades:5; Total RAM Bits:221Kbit; No. of I/O s:201I/O s RoHS Compliant: Yes

FPGA, LATTICEXP2, 201 I/O, FTBGA-256; No. of Logic Blocks:-; No. of Macrocells:8192; FPGA Family:LatticeXP2; Logic Case Style:FTBGA; No. of Pins:256Pins; No. of Speed Grades:5; Total RAM Bits:221Kbit; No. of I/O s:201I/O s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFXP2-8E-5FTN256I 206218-LFXP2-8E-5FTN256I 220-1113-ND LFXP2-8E-5FTN256I LFXP2-8E-5FTN256I LFXP2-8E-5FTN256I LFXP2-8E-5FTN256I 50AJ4145 55AJ1744
Product Name 435MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-8E-5FTN256I FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Fpga, Latticexp2, 201 I/o, Ftbga-256 Rohs Compliant Lattice Semiconductor Fpga, Latticexp2, 201 I/o, Ftbga-256; No. Of Logic Blocks Lattice Semiconductor
Logic Cells / Logic Blocks 8000 8000 8000 8000
Package Type Other; LBGA Other; 256-FTBGA (17x17) Other; 256-LBGA Other; 256-LBGA Other; 256-LBGA Other; FTBGA
User I/Os 201 pins 201 pins 201 pins 201 pins
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1K10FC256-1 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 576
User I/Os 136 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details