Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 923019-LFXP2-5E-7TN1
Series: XP2
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 100 169984 5000 144-LQFP
Package: 144-LQFP
Package: Tray
Mounting: Surface Mount
Number of I/O: 100
Family Name: LFXP2-5
Categories: Integrated Circuits (ICs)
Case / Package: 144-TQFP (20x20)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Field Programmable Gate Array, 435MHz, 5000-Cell, CMOS, PQFP144, 20 X 20 MM, LEAD FREE, TQFP-144 Product overview: LFXP2-5E-7TN144C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-5E-7TN144C
XP2 Field Programmable Gate Array (FPGA) IC 100 169984 5000 144-LQFP
IC FPGA 100 I/O 144TQFP
XP2 Field Programmable Gate Array (FPGA) IC 100 169984 5000 144-LQFP
IC FPGA 100 I/O 144TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 923019-LFXP2-5E-7TN144C | 696-LFXP2-5E-7TN144C | LFXP2-5E-7TN144C-ND | LFXP2-5E-7TN144C | LFXP2-5E-7TN144C | LFXP2-5E-7TN144C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-7TN144C | 435MHz FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | QFP; TQFP; Other; 144-TQFP (20x20) | Other; TQFP | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Logic Cells / Logic Blocks | 5000 | 5000 | 5000 | |||
| User I/Os | 100 pins | 100 pins | 100 pins |