Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-6MN132C LFXP2-5E-6MN132C

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 206216-LFXP2-5E-6MN1 32C Mounting: SMD (SMT) Number of I/O: 86 Number of LABs/CLBs: 625 Number of Logic Elements/Cells: 5000 Total RAM Bits: 169984 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 132-CSPBGA (8x8) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 206216-LFXP2-5E-6MN1 32C Mounting: SMD (SMT) Number of I/O: 86 Number of LABs/CLBs: 625 Number of Logic Elements/Cells: 5000 Total RAM Bits: 169984 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 132-CSPBGA (8x8) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-6MN132C - 206216-LFXP2-5E-6MN132C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-6MN132C
206216-LFXP2-5E-6MN132C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-6MN132C 206216-LFXP2-5E-6MN132C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 206216-LFXP2-5E-6MN1 32C Mounting: SMD (SMT) Number of I/O: 86 Number of LABs/CLBs: 625 Number of Logic Elements/Cells: 5000 Total RAM Bits: 169984 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 132-CSPBGA (8x8) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 206216-LFXP2-5E-6MN132C
Mounting: SMD (SMT)
Number of I/O: 86
Number of LABs/CLBs: 625
Number of Logic Elements/Cells: 5000
Total RAM Bits: 169984
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 132-CSPBGA (8x8)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
435MHz FPGA Programmable Logic Device - 696-LFXP2-5E-6MN132C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
435MHz FPGA Programmable Logic Device
696-LFXP2-5E-6MN132C
435MHz FPGA Programmable Logic Device 696-LFXP2-5E-6MN132C
Field Programmable Gate Array, 435MHz, 5000-Cell, CMOS, PBGA132, 8 X 8 MM, LEAD FREE, CSBGA-132 Product overview: LFXP2-5E-6MN132C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-5E-6MN132C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 435MHz, 5000-Cell, CMOS, PBGA132, 8 X 8 MM, LEAD FREE, CSBGA-132 Product overview: LFXP2-5E-6MN132C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-5E-6MN132C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 220-1104-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1104-ND
FPGAs (Field Programmable Gate Array) 220-1104-ND
XP2 Field Programmable Gate Array (FPGA) IC 86 169984 5000 132-LFBGA, CSPBGA

XP2 Field Programmable Gate Array (FPGA) IC 86 169984 5000 132-LFBGA, CSPBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFXP2-5E-6MN132C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFXP2-5E-6MN132C
FPGAs (Field Programmable Gate Array) LFXP2-5E-6MN132C
IC FPGA 86 I/O 132CSBGA

IC FPGA 86 I/O 132CSBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-6MN132C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-5E-6MN132C
Embedded - FPGAs (Field Programmable Gate Array) LFXP2-5E-6MN132C
IC FPGA 86 I/O 132CSBGA

IC FPGA 86 I/O 132CSBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFXP2-5E-6MN132C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP2-5E-6MN132C
FPGAs (Field Programmable Gate Array) LFXP2-5E-6MN132C
XP2 Field Programmable Gate Array (FPGA) IC 86 169984 5000 132-LFBGA, CSPBGA

XP2 Field Programmable Gate Array (FPGA) IC 86 169984 5000 132-LFBGA, CSPBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-6MN132C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-5E-6MN132C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP2-5E-6MN132C
IC FPGA 86 I/O 132CSBGA

IC FPGA 86 I/O 132CSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 206216-LFXP2-5E-6MN132C 696-LFXP2-5E-6MN132C 220-1104-ND LFXP2-5E-6MN132C LFXP2-5E-6MN132C LFXP2-5E-6MN132C LFXP2-5E-6MN132C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-6MN132C 435MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 5000 5000 5000 5000
Package Type Other; 132-CSPBGA (8x8) Other; 132-LFBGA, CSPBGA Other; 132-LFBGA, CSPBGA Other; 132-LFBGA, CSPBGA PBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.2V Other; 1.14V ~ 1.26V Other; 1.14V ~ 1.26V Other
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details