Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-6FTN256C LFXP2-5E-6FTN256C

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 070933-LFXP2-5E-6FTN 256C Mounting: SMD (SMT) Number of I/O: 172 Number of LABs/CLBs: 625 Number of Logic Elements/Cells: 5000 Total RAM Bits: 169984 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 070933-LFXP2-5E-6FTN 256C Mounting: SMD (SMT) Number of I/O: 172 Number of LABs/CLBs: 625 Number of Logic Elements/Cells: 5000 Total RAM Bits: 169984 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-6FTN256C - 070933-LFXP2-5E-6FTN256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-6FTN256C
070933-LFXP2-5E-6FTN256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-6FTN256C 070933-LFXP2-5E-6FTN256C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 070933-LFXP2-5E-6FTN 256C Mounting: SMD (SMT) Number of I/O: 172 Number of LABs/CLBs: 625 Number of Logic Elements/Cells: 5000 Total RAM Bits: 169984 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070933-LFXP2-5E-6FTN256C
Mounting: SMD (SMT)
Number of I/O: 172
Number of LABs/CLBs: 625
Number of Logic Elements/Cells: 5000
Total RAM Bits: 169984
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FTBGA (17x17)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 220-1101-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1101-ND
FPGAs (Field Programmable Gate Array) 220-1101-ND
XP2 Field Programmable Gate Array (FPGA) IC 172 169984 5000 256-LBGA

XP2 Field Programmable Gate Array (FPGA) IC 172 169984 5000 256-LBGA

Buy Now Datasheet
435MHz FPGA Programmable Logic Device - 696-LFXP2-5E-6FTN256C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
435MHz FPGA Programmable Logic Device
696-LFXP2-5E-6FTN256C
435MHz FPGA Programmable Logic Device 696-LFXP2-5E-6FTN256C
Field Programmable Gate Array, 435MHz, 5000-Cell, CMOS, PBGA256, 17 X 17 MM, LEAD FREE, FTBGA-256 Product overview: LFXP2-5E-6FTN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-5E-6FTN256 C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 435MHz, 5000-Cell, CMOS, PBGA256, 17 X 17 MM, LEAD FREE, FTBGA-256 Product overview: LFXP2-5E-6FTN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-5E-6FTN256C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-6FTN256C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-5E-6FTN256C
Embedded - FPGAs (Field Programmable Gate Array) LFXP2-5E-6FTN256C
IC FPGA 172 I/O 256FTBGA

IC FPGA 172 I/O 256FTBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFXP2-5E-6FTN256C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFXP2-5E-6FTN256C
FPGAs (Field Programmable Gate Array) LFXP2-5E-6FTN256C
IC FPGA 172 I/O 256FTBGA

IC FPGA 172 I/O 256FTBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFXP2-5E-6FTN256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP2-5E-6FTN256C
FPGAs (Field Programmable Gate Array) LFXP2-5E-6FTN256C
XP2 Field Programmable Gate Array (FPGA) IC 172 169984 5000 256-LBGA

XP2 Field Programmable Gate Array (FPGA) IC 172 169984 5000 256-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-6FTN256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-5E-6FTN256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP2-5E-6FTN256C
IC FPGA 172 I/O 256FTBGA

IC FPGA 172 I/O 256FTBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 070933-LFXP2-5E-6FTN256C 220-1101-ND 696-LFXP2-5E-6FTN256C LFXP2-5E-6FTN256C LFXP2-5E-6FTN256C LFXP2-5E-6FTN256C LFXP2-5E-6FTN256C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-6FTN256C FPGAs (Field Programmable Gate Array) 435MHz FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 5000 5000 5000 5000
Package Type Other; 256-FTBGA (17x17) Other; 256-LBGA Other; LBGA Other; 256-LBGA Other; 256-LBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.2V Other; 1.14V ~ 1.26V Other; 1.14V ~ 1.26V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C3 - 870532-EP2S180F1508C3 - Win Source Electronics
Specs
Package Type Other; 1508-FBGA (30x30)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details