Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFXP2-5E-6FT256C

Description
XP2 Field Programmable Gate Array (FPGA) IC 172 169984 5000 256-LBGA
Request a Quote
Description
XP2 Field Programmable Gate Array (FPGA) IC 172 169984 5000 256-LBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LFXP2-5E-6FT256C is a Field Programmable Gate Array (FPGA) from the LatticeXP2 family, featuring a flexiFLASH architecture that allows for instant-on capabilities and infinite reconfigurability. This device operates at a supply voltage of 1.2V and is packaged in a 256-ball ftBGA format. It includes 5,000 Look-Up Tables (LUTs) and supports a variety of I/O standards, including LVCMOS, LVTTL, SSTL, and LVDS, among others. The FPGA is equipped with embedded memory options, including up to 83 Kbits of distributed RAM and 885 Kbits of embedded block RAM (EBR). Additionally, it features sysDSP blocks with up to 12 multipliers for high-performance digital signal processing applications. The device supports dual-boot configurations and secure updates with 128-bit AES encryption, making it suitable for applications requiring design security and flexibility. The Lattice Diamond design software is compatible with this FPGA, facilitating efficient implementation of complex designs.

Datasheet Summary
Powered by GS/AI

The LFXP2-5E-6FT256C is a Field Programmable Gate Array (FPGA) from the LatticeXP2 family, featuring a flexiFLASH architecture that allows for instant-on capabilities and infinite reconfigurability. This device operates at a supply voltage of 1.2V and is packaged in a 256-ball ftBGA format. It includes 5,000 Look-Up Tables (LUTs) and supports a variety of I/O standards, including LVCMOS, LVTTL, SSTL, and LVDS, among others. The FPGA is equipped with embedded memory options, including up to 83 Kbits of distributed RAM and 885 Kbits of embedded block RAM (EBR). Additionally, it features sysDSP blocks with up to 12 multipliers for high-performance digital signal processing applications. The device supports dual-boot configurations and secure updates with 128-bit AES encryption, making it suitable for applications requiring design security and flexibility. The Lattice Diamond design software is compatible with this FPGA, facilitating efficient implementation of complex designs.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - LFXP2-5E-6FT256C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFXP2-5E-6FT256C-ND
FPGAs (Field Programmable Gate Array) LFXP2-5E-6FT256C-ND
XP2 Field Programmable Gate Array (FPGA) IC 172 169984 5000 256-LBGA

XP2 Field Programmable Gate Array (FPGA) IC 172 169984 5000 256-LBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-6FT256C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-5E-6FT256C
Embedded - FPGAs (Field Programmable Gate Array) LFXP2-5E-6FT256C
IC FPGA 172 I/O 256FTBGA

IC FPGA 172 I/O 256FTBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFXP2-5E-6FT256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP2-5E-6FT256C
FPGAs (Field Programmable Gate Array) LFXP2-5E-6FT256C
XP2 Field Programmable Gate Array (FPGA) IC 172 169984 5000 256-LBGA

XP2 Field Programmable Gate Array (FPGA) IC 172 169984 5000 256-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-6FT256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-5E-6FT256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP2-5E-6FT256C
IC FPGA 172 I/O 256FTBGA

IC FPGA 172 I/O 256FTBGA

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number LFXP2-5E-6FT256C-ND LFXP2-5E-6FT256C LFXP2-5E-6FT256C LFXP2-5E-6FT256C
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-LBGA Other; 256-LBGA
Pins 256
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 5000 5000
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details