FPGA 5000 Cells 1.2V 144-Pin TQFP 311MHz Product overview: LFXP2-5E-5TN144C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 311MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, 311MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-5E-5TN144C
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070932-LFXP2-5E-5TN1
Mounting: SMD (SMT)
Number of I/O: 100
Number of LABs/CLBs: 625
Number of Logic Elements/Cells: 5000
Total RAM Bits: 169984
Family Name: XP2-5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): XC3S50AN-4TQG144C; XC3S100E-5TQ144C; XC3S100E-4TQ144CS1; XC3S50AN-4TQ144I;
Introduction Date: May 20, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
XP2 Field Programmable Gate Array (FPGA) IC 100 169984 5000 144-LQFP
IC FPGA 100 I/O 144TQFP
IC FPGA 100 I/O 144TQFP
XP2 Field Programmable Gate Array (FPGA) IC 100 169984 5000 144-LQFP
IC FPGA 100 I/O 144TQFP
LATTICEXP2 FPGA, 435MHZ, TQFP-144; No. of Logic Blocks:5000; No. of Macrocells:2500; FPGA Family:LatticeXP2; Logic Case Style:TQFP; No. of Pins:144Pins; No. of Speed Grades:5; Total RAM Bits:166Kbit; No. of I/O s:100I/O s RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-LFXP2-5E-5TN144C | 070932-LFXP2-5E-5TN144C | 220-1250-ND | LFXP2-5E-5TN144C | LFXP2-5E-5TN144C | LFXP2-5E-5TN144C | LFXP2-5E-5TN144C | 97M0686 |
| Product Name | 1.2V 311MHz FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-5TN144C | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Latticexp2 Fpga, 435Mhz, Tqfp-144; No. Of Logic Blocks Lattice Semiconductor |
| Logic Cells / Logic Blocks | 5000 | 5000 | 5000 | 5000 | 5000 | |||
| Package Type | Other; TQFP | QFP; TQFP; Other; 144-TQFP (20x20) | LFQP; Other; 144-LQFP | QFP | QFP; Other; 144-LQFP | QFP; Other; 144-LQFP | Other; TQFP | |
| Internal Frequency | 200 MHz | |||||||
| User I/Os | 100 pins | 100 pins | 100 pins | 100 pins | ||||
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |