Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFXP2-5E-5QN208I

Description
XP2 Field Programmable Gate Array (FPGA) IC 146 169984 5000 208-BFQFP
Request a Quote Datasheet
Description
XP2 Field Programmable Gate Array (FPGA) IC 146 169984 5000 208-BFQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 220-1106-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1106-ND
FPGAs (Field Programmable Gate Array) 220-1106-ND
XP2 Field Programmable Gate Array (FPGA) IC 146 169984 5000 208-BFQFP

XP2 Field Programmable Gate Array (FPGA) IC 146 169984 5000 208-BFQFP

Buy Now Datasheet
435MHz FPGA Programmable Logic Device - 696-LFXP2-5E-5QN208I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
435MHz FPGA Programmable Logic Device
696-LFXP2-5E-5QN208I
435MHz FPGA Programmable Logic Device 696-LFXP2-5E-5QN208I
Field Programmable Gate Array, 435MHz, 5000-Cell, CMOS, PQFP208, 28 X 28 MM, LEAD FREE, PLASTIC, QFP-208 Product overview: LFXP2-5E-5QN208I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-5E-5QN208I can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 435MHz, 5000-Cell, CMOS, PQFP208, 28 X 28 MM, LEAD FREE, PLASTIC, QFP-208 Product overview: LFXP2-5E-5QN208I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-5E-5QN208I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-5QN208I - 778581-LFXP2-5E-5QN208I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-5QN208I
778581-LFXP2-5E-5QN208I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-5QN208I 778581-LFXP2-5E-5QN208I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778581-LFXP2-5E-5QN2 08I Series: XP2 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 146 Number of LABs/CLBs: 625 Number of Logic Elements/Cells: 5000 Total RAM Bits: 169984 Family Name: XP2-5 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): A3P400-PQ208I; A3P400-2PQ208I; A3P250L-1PQG208YI; A3P400-FPQG208; Introduction Date: May 20, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778581-LFXP2-5E-5QN208I
Series: XP2
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 208-BFQFP
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 146
Number of LABs/CLBs: 625
Number of Logic Elements/Cells: 5000
Total RAM Bits: 169984
Family Name: XP2-5
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): A3P400-PQ208I; A3P400-2PQ208I; A3P250L-1PQG208YI; A3P400-FPQG208;
Introduction Date: May 20, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-5QN208I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-5E-5QN208I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP2-5E-5QN208I
IC FPGA 146 I/O 208QFP

IC FPGA 146 I/O 208QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFXP2-5E-5QN208I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP2-5E-5QN208I
FPGAs (Field Programmable Gate Array) LFXP2-5E-5QN208I
XP2 Field Programmable Gate Array (FPGA) IC 146 169984 5000 208-BFQFP

XP2 Field Programmable Gate Array (FPGA) IC 146 169984 5000 208-BFQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-5QN208I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-5E-5QN208I
Embedded - FPGAs (Field Programmable Gate Array) LFXP2-5E-5QN208I
IC FPGA 146 I/O 208QFP

IC FPGA 146 I/O 208QFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFXP2-5E-5QN208I - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFXP2-5E-5QN208I
FPGAs (Field Programmable Gate Array) LFXP2-5E-5QN208I
IC FPGA 146 I/O 208QFP

IC FPGA 146 I/O 208QFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 220-1106-ND 696-LFXP2-5E-5QN208I 778581-LFXP2-5E-5QN208I LFXP2-5E-5QN208I LFXP2-5E-5QN208I LFXP2-5E-5QN208I LFXP2-5E-5QN208I
Product Name FPGAs (Field Programmable Gate Array) 435MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-5QN208I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 208-BFQFP Other; PQFP QFP; Other; 208-BFQFP QFP; Other; 208-BFQFP
Pins 208
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 5000 5000 5000 5000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EBC652-1 - Lingto Electronic Limited
Specs
System Gates 728000
Logic Cells / Logic Blocks 11520
User I/Os 408 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details