Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-5MN132C LFXP2-5E-5MN132C

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 070930-LFXP2-5E-5MN1 32C Mounting: SMD (SMT) Number of I/O: 86 Number of LABs/CLBs: 625 Number of Logic Elements/Cells: 5000 Total RAM Bits: 169984 Family Name: LFXP2-5E Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 132-CSPBGA (8x8) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): XC3S50-4CP132C; XC3S50-5CP132C; XC3S50-5CPG132C ; XC3S50-4CPG132I; Introduction Date: May 20, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 070930-LFXP2-5E-5MN1 32C Mounting: SMD (SMT) Number of I/O: 86 Number of LABs/CLBs: 625 Number of Logic Elements/Cells: 5000 Total RAM Bits: 169984 Family Name: LFXP2-5E Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 132-CSPBGA (8x8) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): XC3S50-4CP132C; XC3S50-5CP132C; XC3S50-5CPG132C ; XC3S50-4CPG132I; Introduction Date: May 20, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-5MN132C - 070930-LFXP2-5E-5MN132C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-5MN132C
070930-LFXP2-5E-5MN132C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-5MN132C 070930-LFXP2-5E-5MN132C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 070930-LFXP2-5E-5MN1 32C Mounting: SMD (SMT) Number of I/O: 86 Number of LABs/CLBs: 625 Number of Logic Elements/Cells: 5000 Total RAM Bits: 169984 Family Name: LFXP2-5E Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 132-CSPBGA (8x8) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): XC3S50-4CP132C; XC3S50-5CP132C; XC3S50-5CPG132C ; XC3S50-4CPG132I; Introduction Date: May 20, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070930-LFXP2-5E-5MN132C
Mounting: SMD (SMT)
Number of I/O: 86
Number of LABs/CLBs: 625
Number of Logic Elements/Cells: 5000
Total RAM Bits: 169984
Family Name: LFXP2-5E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 132-CSPBGA (8x8)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): XC3S50-4CP132C; XC3S50-5CP132C; XC3S50-5CPG132C ; XC3S50-4CPG132I;
Introduction Date: May 20, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 220-1248-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1248-ND
FPGAs (Field Programmable Gate Array) 220-1248-ND
XP2 Field Programmable Gate Array (FPGA) IC 86 169984 5000 132-LFBGA, CSPBGA

XP2 Field Programmable Gate Array (FPGA) IC 86 169984 5000 132-LFBGA, CSPBGA

Buy Now Datasheet
1.2V FPGA Programmable Logic Device - 696-LFXP2-5E-5MN132C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-LFXP2-5E-5MN132C
1.2V FPGA Programmable Logic Device 696-LFXP2-5E-5MN132C
FPGA LatticeXP2 Family 5000 Cells 90nm Technology 1.2V 132-Pin CSBGA Tray Product overview: LFXP2-5E-5MN132C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-5E-5MN132C can be used for catalog matching and distributor lookup.

FPGA LatticeXP2 Family 5000 Cells 90nm Technology 1.2V 132-Pin CSBGA Tray Product overview: LFXP2-5E-5MN132C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-5E-5MN132C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-5MN132C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-5E-5MN132C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP2-5E-5MN132C
IC FPGA 86 I/O 132CSBGA

IC FPGA 86 I/O 132CSBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFXP2-5E-5MN132C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFXP2-5E-5MN132C
FPGAs (Field Programmable Gate Array) LFXP2-5E-5MN132C
IC FPGA 86 I/O 132CSBGA

IC FPGA 86 I/O 132CSBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-5MN132C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-5E-5MN132C
Embedded - FPGAs (Field Programmable Gate Array) LFXP2-5E-5MN132C
IC FPGA 86 I/O 132CSBGA

IC FPGA 86 I/O 132CSBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFXP2-5E-5MN132C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP2-5E-5MN132C
FPGAs (Field Programmable Gate Array) LFXP2-5E-5MN132C
XP2 Field Programmable Gate Array (FPGA) IC 86 169984 5000 132-LFBGA, CSPBGA

XP2 Field Programmable Gate Array (FPGA) IC 86 169984 5000 132-LFBGA, CSPBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 070930-LFXP2-5E-5MN132C 220-1248-ND 696-LFXP2-5E-5MN132C LFXP2-5E-5MN132C LFXP2-5E-5MN132C LFXP2-5E-5MN132C LFXP2-5E-5MN132C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-5MN132C FPGAs (Field Programmable Gate Array) 1.2V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 5000 5000 5000 5000
Package Type Other; 132-CSPBGA (8x8) Other; 132-LFBGA, CSPBGA PBGA Other; 132-LFBGA, CSPBGA Other; 132-LFBGA, CSPBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.2V Other Other; 1.14V ~ 1.26V Other; 1.14V ~ 1.26V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details