Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-5FTN256I LFXP2-5E-5FTN256I

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 206215-LFXP2-5E-5FTN 256I Mounting: SMD (SMT) Number of I/O: 172 Number of LABs/CLBs: 625 Number of Logic Elements/Cells: 5000 Total RAM Bits: 169984 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 206215-LFXP2-5E-5FTN 256I Mounting: SMD (SMT) Number of I/O: 172 Number of LABs/CLBs: 625 Number of Logic Elements/Cells: 5000 Total RAM Bits: 169984 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-5FTN256I - 206215-LFXP2-5E-5FTN256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-5FTN256I
206215-LFXP2-5E-5FTN256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-5FTN256I 206215-LFXP2-5E-5FTN256I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 206215-LFXP2-5E-5FTN 256I Mounting: SMD (SMT) Number of I/O: 172 Number of LABs/CLBs: 625 Number of Logic Elements/Cells: 5000 Total RAM Bits: 169984 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 206215-LFXP2-5E-5FTN256I
Mounting: SMD (SMT)
Number of I/O: 172
Number of LABs/CLBs: 625
Number of Logic Elements/Cells: 5000
Total RAM Bits: 169984
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 256-FTBGA (17x17)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 220-1105-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1105-ND
FPGAs (Field Programmable Gate Array) 220-1105-ND
XP2 Field Programmable Gate Array (FPGA) IC 172 169984 5000 256-LBGA

XP2 Field Programmable Gate Array (FPGA) IC 172 169984 5000 256-LBGA

Buy Now Datasheet
1.2V FPGA Programmable Logic Device - 696-LFXP2-5E-5FTN256I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-LFXP2-5E-5FTN256I
1.2V FPGA Programmable Logic Device 696-LFXP2-5E-5FTN256I
FPGA 5000 Cells 1.2V 172 I/O LBGA 256-Pin Tray Product overview: LFXP2-5E-5FTN256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-5E-5FTN256 I can be used for catalog matching and distributor lookup.

FPGA 5000 Cells 1.2V 172 I/O LBGA 256-Pin Tray Product overview: LFXP2-5E-5FTN256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-5E-5FTN256I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-5FTN256I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-5E-5FTN256I
Embedded - FPGAs (Field Programmable Gate Array) LFXP2-5E-5FTN256I
IC FPGA 172 I/O 256FTBGA

IC FPGA 172 I/O 256FTBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFXP2-5E-5FTN256I - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFXP2-5E-5FTN256I
FPGAs (Field Programmable Gate Array) LFXP2-5E-5FTN256I
IC FPGA 172 I/O 256FTBGA

IC FPGA 172 I/O 256FTBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFXP2-5E-5FTN256I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP2-5E-5FTN256I
FPGAs (Field Programmable Gate Array) LFXP2-5E-5FTN256I
XP2 Field Programmable Gate Array (FPGA) IC 172 169984 5000 256-LBGA

XP2 Field Programmable Gate Array (FPGA) IC 172 169984 5000 256-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-5FTN256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-5E-5FTN256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP2-5E-5FTN256I
IC FPGA 172 I/O 256FTBGA

IC FPGA 172 I/O 256FTBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 206215-LFXP2-5E-5FTN256I 220-1105-ND 696-LFXP2-5E-5FTN256I LFXP2-5E-5FTN256I LFXP2-5E-5FTN256I LFXP2-5E-5FTN256I LFXP2-5E-5FTN256I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-5FTN256I FPGAs (Field Programmable Gate Array) 1.2V FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 5000 5000 5000 5000
Package Type Other; 256-FTBGA (17x17) Other; 256-LBGA Other; LBGA Other; 256-LBGA Other; 256-LBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.2V Other; 1.14V ~ 1.26V Other; 1.14V ~ 1.26V Other
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details