Lattice Semiconductor Corporation 311MHz 1.2V FPGA Programmable Logic Device LFXP2-5E-5FTN256C

Description
FPGA 5000 Cells 311MHz 1.2V LBGA 172 I/O Product overview: LFXP2-5E-5FTN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-5E-5FTN256 C can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA 5000 Cells 311MHz 1.2V LBGA 172 I/O Product overview: LFXP2-5E-5FTN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-5E-5FTN256 C can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LFXP2-5E-5FTN256C is a Field Programmable Gate Array (FPGA) from the LatticeXP2 family, featuring a flexiFLASH architecture that allows for instant-on capabilities and infinite reconfigurability. This device operates at a voltage of 1.2V and is packaged in a 256-ball ftBGA format. It includes 5,000 Look-Up Tables (LUTs) and supports a variety of I/O standards, including LVCMOS, LVTTL, SSTL, HSTL, PCI, and LVDS. The FPGA is equipped with embedded memory options, including up to 83 Kbits of distributed RAM and 885 Kbits of embedded block RAM (EBR). Additionally, it features sysDSP blocks for high-performance digital signal processing, with support for multiple 18x18 multipliers. The device also incorporates advanced security features such as 128-bit AES encryption and dual-boot capabilities, making it suitable for applications requiring secure updates. The LFXP2-5E-5FTN256C is designed for flexibility and efficiency, making it a viable option for engineers looking for a reliable FPGA solution.

Datasheet Summary
Powered by GS/AI

The LFXP2-5E-5FTN256C is a Field Programmable Gate Array (FPGA) from the LatticeXP2 family, featuring a flexiFLASH architecture that allows for instant-on capabilities and infinite reconfigurability. This device operates at a voltage of 1.2V and is packaged in a 256-ball ftBGA format. It includes 5,000 Look-Up Tables (LUTs) and supports a variety of I/O standards, including LVCMOS, LVTTL, SSTL, HSTL, PCI, and LVDS. The FPGA is equipped with embedded memory options, including up to 83 Kbits of distributed RAM and 885 Kbits of embedded block RAM (EBR). Additionally, it features sysDSP blocks for high-performance digital signal processing, with support for multiple 18x18 multipliers. The device also incorporates advanced security features such as 128-bit AES encryption and dual-boot capabilities, making it suitable for applications requiring secure updates. The LFXP2-5E-5FTN256C is designed for flexibility and efficiency, making it a viable option for engineers looking for a reliable FPGA solution.

Suppliers

Company
Product
Description
Supplier Links
311MHz 1.2V FPGA Programmable Logic Device - 696-LFXP2-5E-5FTN256C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
311MHz 1.2V FPGA Programmable Logic Device
696-LFXP2-5E-5FTN256C
311MHz 1.2V FPGA Programmable Logic Device 696-LFXP2-5E-5FTN256C
FPGA 5000 Cells 311MHz 1.2V LBGA 172 I/O Product overview: LFXP2-5E-5FTN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-5E-5FTN256 C can be used for catalog matching and distributor lookup.

FPGA 5000 Cells 311MHz 1.2V LBGA 172 I/O Product overview: LFXP2-5E-5FTN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-5E-5FTN256C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 220-1247-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1247-ND
FPGAs (Field Programmable Gate Array) 220-1247-ND
XP2 Field Programmable Gate Array (FPGA) IC 172 169984 5000 256-LBGA

XP2 Field Programmable Gate Array (FPGA) IC 172 169984 5000 256-LBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-5FTN256C - 070929-LFXP2-5E-5FTN256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-5FTN256C
070929-LFXP2-5E-5FTN256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-5FTN256C 070929-LFXP2-5E-5FTN256C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 070929-LFXP2-5E-5FTN 256C Mounting: SMD (SMT) Number of I/O: 172 Number of LABs/CLBs: 625 Number of Logic Elements/Cells: 5000 Total RAM Bits: 169984 Family Name: LFXP2-5E Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): A3P250L-1FG256; A3P250L-FGG256I; A3P600L-1FGG256YI ; A3P250L-1FG256I; Introduction Date: May 20, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070929-LFXP2-5E-5FTN256C
Mounting: SMD (SMT)
Number of I/O: 172
Number of LABs/CLBs: 625
Number of Logic Elements/Cells: 5000
Total RAM Bits: 169984
Family Name: LFXP2-5E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FTBGA (17x17)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): A3P250L-1FG256; A3P250L-FGG256I; A3P600L-1FGG256YI ; A3P250L-1FG256I;
Introduction Date: May 20, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-5FTN256C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-5E-5FTN256C
Embedded - FPGAs (Field Programmable Gate Array) LFXP2-5E-5FTN256C
IC FPGA 172 I/O 256FTBGA

IC FPGA 172 I/O 256FTBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFXP2-5E-5FTN256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP2-5E-5FTN256C
FPGAs (Field Programmable Gate Array) LFXP2-5E-5FTN256C
XP2 Field Programmable Gate Array (FPGA) IC 172 169984 5000 256-LBGA

XP2 Field Programmable Gate Array (FPGA) IC 172 169984 5000 256-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-5FTN256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-5E-5FTN256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP2-5E-5FTN256C
IC FPGA 172 I/O 256FTBGA

IC FPGA 172 I/O 256FTBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFXP2-5E-5FTN256C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFXP2-5E-5FTN256C
FPGAs (Field Programmable Gate Array) LFXP2-5E-5FTN256C
IC FPGA 172 I/O 256FTBGA

IC FPGA 172 I/O 256FTBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFXP2-5E-5FTN256C 220-1247-ND 070929-LFXP2-5E-5FTN256C LFXP2-5E-5FTN256C LFXP2-5E-5FTN256C LFXP2-5E-5FTN256C LFXP2-5E-5FTN256C
Product Name 311MHz 1.2V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-5FTN256C Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 5000 5000 5000 5000
Package Type Other; LBGA Other; 256-LBGA Other; 256-FTBGA (17x17) Other; 256-LBGA Other; 256-LBGA
Internal Frequency 200 MHz
User I/Os 172 pins 172 pins 172 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S60F1020C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 57120
User I/Os 773 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details