Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-40E-7FN672C LFXP2-40E-7FN672C

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778578-LFXP2-40E-7FN 672C Series: XP2 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 672-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 540 Number of LABs/CLBs: 5000 Number of Logic Elements/Cells: 40000 Total RAM Bits: 906240 Family Name: XP2-40 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FPBGA (27x27) Alternative Parts (Cross-Reference): XQ4VFX60-10EF672M; XQ4VFX60-10EF672I; 5CSEBA4U23I7S; 10M40DFF672I7G; Introduction Date: May 20, 2009 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778578-LFXP2-40E-7FN 672C Series: XP2 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 672-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 540 Number of LABs/CLBs: 5000 Number of Logic Elements/Cells: 40000 Total RAM Bits: 906240 Family Name: XP2-40 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FPBGA (27x27) Alternative Parts (Cross-Reference): XQ4VFX60-10EF672M; XQ4VFX60-10EF672I; 5CSEBA4U23I7S; 10M40DFF672I7G; Introduction Date: May 20, 2009 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-40E-7FN672C - 778578-LFXP2-40E-7FN672C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-40E-7FN672C
778578-LFXP2-40E-7FN672C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-40E-7FN672C 778578-LFXP2-40E-7FN672C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778578-LFXP2-40E-7FN 672C Series: XP2 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 672-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 540 Number of LABs/CLBs: 5000 Number of Logic Elements/Cells: 40000 Total RAM Bits: 906240 Family Name: XP2-40 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FPBGA (27x27) Alternative Parts (Cross-Reference): XQ4VFX60-10EF672M; XQ4VFX60-10EF672I; 5CSEBA4U23I7S; 10M40DFF672I7G; Introduction Date: May 20, 2009 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778578-LFXP2-40E-7FN672C
Series: XP2
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 672-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 540
Number of LABs/CLBs: 5000
Number of Logic Elements/Cells: 40000
Total RAM Bits: 906240
Family Name: XP2-40
Categories: Integrated Circuits (ICs)
Manufacturer Package: 672-FPBGA (27x27)
Alternative Parts (Cross-Reference): XQ4VFX60-10EF672M; XQ4VFX60-10EF672I; 5CSEBA4U23I7S; 10M40DFF672I7G;
Introduction Date: May 20, 2009
ECCN: 3A991.d
Country of Origin: Malaysia
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
435MHz FPGA Programmable Logic Device - 696-LFXP2-40E-7FN672C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
435MHz FPGA Programmable Logic Device
696-LFXP2-40E-7FN672C
435MHz FPGA Programmable Logic Device 696-LFXP2-40E-7FN672C
Field Programmable Gate Array, 435MHz, 40000-Cell, CMOS, PBGA672, 27 X 27 MM, LEAD FREE, FPBGA-672 Product overview: LFXP2-40E-7FN672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-40E-7FN672 C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 435MHz, 40000-Cell, CMOS, PBGA672, 27 X 27 MM, LEAD FREE, FPBGA-672 Product overview: LFXP2-40E-7FN672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-40E-7FN672C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFXP2-40E-7FN672C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFXP2-40E-7FN672C-ND
FPGAs (Field Programmable Gate Array) LFXP2-40E-7FN672C-ND
XP2 Field Programmable Gate Array (FPGA) IC 540 906240 40000 672-BBGA

XP2 Field Programmable Gate Array (FPGA) IC 540 906240 40000 672-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-40E-7FN672C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-40E-7FN672C
Embedded - FPGAs (Field Programmable Gate Array) LFXP2-40E-7FN672C
IC FPGA 540 I/O 672FPBGA

IC FPGA 540 I/O 672FPBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFXP2-40E-7FN672C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP2-40E-7FN672C
FPGAs (Field Programmable Gate Array) LFXP2-40E-7FN672C
XP2 Field Programmable Gate Array (FPGA) IC 540 906240 40000 672-BBGA

XP2 Field Programmable Gate Array (FPGA) IC 540 906240 40000 672-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-40E-7FN672C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-40E-7FN672C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP2-40E-7FN672C
IC FPGA 540 I/O 672FPBGA

IC FPGA 540 I/O 672FPBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 778578-LFXP2-40E-7FN672C 696-LFXP2-40E-7FN672C LFXP2-40E-7FN672C-ND LFXP2-40E-7FN672C LFXP2-40E-7FN672C LFXP2-40E-7FN672C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-40E-7FN672C 435MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 40000 40000 40000 40000
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.2V Other; 1.14V ~ 1.26V Other
User I/Os 540 pins 540 pins 540 pins
Unlock Full Specs
to access all available technical data