Lattice Semiconductor Corporation 435MHz FPGA Programmable Logic Device LFXP2-40E-5FN484I

Description
Field Programmable Gate Array, 435MHz, 40000-Cell, CMOS, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFXP2-40E-5FN484I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-40E-5FN484 I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 435MHz, 40000-Cell, CMOS, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFXP2-40E-5FN484I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-40E-5FN484 I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
435MHz FPGA Programmable Logic Device
696-LFXP2-40E-5FN484I
435MHz FPGA Programmable Logic Device 696-LFXP2-40E-5FN484I
Field Programmable Gate Array, 435MHz, 40000-Cell, CMOS, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFXP2-40E-5FN484I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-40E-5FN484 I can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 435MHz, 40000-Cell, CMOS, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFXP2-40E-5FN484I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-40E-5FN484I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Alternative Parts (Cross-Reference): Cross Manufacturer: Lattice Semiconductor Corporation Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: XP2 Package: Package Product Status: Active Number of LABs/CLBs: 5000 Total RAM Bits: 906240 Voltage - Supply: 1.14V ~ 1.26V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Lattice Semiconductor Corporation
Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series: XP2
Package: Package
Product Status: Active
Number of LABs/CLBs: 5000
Total RAM Bits: 906240
Voltage - Supply: 1.14V ~ 1.26V

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 220-1132-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1132-ND
FPGAs (Field Programmable Gate Array) 220-1132-ND
XP2 Field Programmable Gate Array (FPGA) IC 363 906240 40000 484-BBGA

XP2 Field Programmable Gate Array (FPGA) IC 363 906240 40000 484-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-40E-5FN484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-40E-5FN484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP2-40E-5FN484I
IC FPGA 363 I/O 484FBGA

IC FPGA 363 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFXP2-40E-5FN484I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP2-40E-5FN484I
FPGAs (Field Programmable Gate Array) LFXP2-40E-5FN484I
XP2 Field Programmable Gate Array (FPGA) IC 363 906240 40000 484-BBGA

XP2 Field Programmable Gate Array (FPGA) IC 363 906240 40000 484-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-40E-5FN484I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-40E-5FN484I
Embedded - FPGAs (Field Programmable Gate Array) LFXP2-40E-5FN484I
IC FPGA 363 I/O 484FBGA

IC FPGA 363 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFXP2-40E-5FN484I 220-1132-ND LFXP2-40E-5FN484I LFXP2-40E-5FN484I LFXP2-40E-5FN484I
Product Name 435MHz FPGA Programmable Logic Device Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 40000
Logic Cells / Logic Blocks 40000 40000 40000
Package Type Other; FBGA Other; 484-BBGA Other; 484-BBGA
Internal Frequency 200 MHz
User I/Os 363 pins 363 pins 363 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details