XP2 Field Programmable Gate Array (FPGA) IC 472 396288 29000 672-BBGA
IC FPGA 472 I/O 672FPBGA
XP2 Field Programmable Gate Array (FPGA) IC 472 396288 29000 672-BBGA
IC FPGA 472 I/O 672FPBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFXP2-30E-7F672C-ND | LFXP2-30E-7F672C | LFXP2-30E-7F672C | LFXP2-30E-7F672C |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 672-BBGA | Other; 672-BBGA | ||
| Pins | 672 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other | Other; 1.14V ~ 1.26V |