Lattice Semiconductor Corporation 435MHz FPGA Programmable Logic Device LFXP2-30E-6FN484C

Description
Field Programmable Gate Array, 435MHz, 29000-Cell, CMOS, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFXP2-30E-6FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-30E-6FN484 C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 435MHz, 29000-Cell, CMOS, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFXP2-30E-6FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-30E-6FN484 C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
435MHz FPGA Programmable Logic Device
696-LFXP2-30E-6FN484C
435MHz FPGA Programmable Logic Device 696-LFXP2-30E-6FN484C
Field Programmable Gate Array, 435MHz, 29000-Cell, CMOS, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFXP2-30E-6FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-30E-6FN484 C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 435MHz, 29000-Cell, CMOS, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFXP2-30E-6FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-30E-6FN484C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 220-1124-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1124-ND
FPGAs (Field Programmable Gate Array) 220-1124-ND
XP2 Field Programmable Gate Array (FPGA) IC 363 396288 29000 484-BBGA

XP2 Field Programmable Gate Array (FPGA) IC 363 396288 29000 484-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1317995-LFXP2-30E-6FN484C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1317995-LFXP2-30E-6FN484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1317995-LFXP2-30E-6FN484C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1317995-LFXP2-30E-6F N484C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 60 Mounting: Surface Mount Number of I/O: 363 Number of LABs/CLBs: 3625 Number of Logic Elements/Cells: 29000 Total RAM Bits: 396288 Voltage - Supply: 1.14V ~ 1.26V Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 484-BBGA ECCN: 3A991D Fake Threat In the Open Market: 81 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 220-1124,LFXP230E6FN 484C Base Product Number: LFXP2-30 RoHS Status: ROHS3 Compliant

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1317995-LFXP2-30E-6FN484C
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 60
Mounting: Surface Mount
Number of I/O: 363
Number of LABs/CLBs: 3625
Number of Logic Elements/Cells: 29000
Total RAM Bits: 396288
Voltage - Supply: 1.14V ~ 1.26V
Supplier Device Package: 484-FPBGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 484-BBGA
ECCN: 3A991D
Fake Threat In the Open Market: 81
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 220-1124,LFXP230E6FN484C
Base Product Number: LFXP2-30
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFXP2-30E-6FN484C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP2-30E-6FN484C
FPGAs (Field Programmable Gate Array) LFXP2-30E-6FN484C
XP2 Field Programmable Gate Array (FPGA) IC 363 396288 29000 484-BBGA

XP2 Field Programmable Gate Array (FPGA) IC 363 396288 29000 484-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-30E-6FN484C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-30E-6FN484C
Embedded - FPGAs (Field Programmable Gate Array) LFXP2-30E-6FN484C
IC FPGA 363 I/O 484FBGA

IC FPGA 363 I/O 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-30E-6FN484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-30E-6FN484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP2-30E-6FN484C
IC FPGA 363 I/O 484FBGA

IC FPGA 363 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFXP2-30E-6FN484C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFXP2-30E-6FN484C
FPGAs (Field Programmable Gate Array) LFXP2-30E-6FN484C
IC FPGA 363 I/O 484FBGA

IC FPGA 363 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFXP2-30E-6FN484C 220-1124-ND 1317995-LFXP2-30E-6FN484C LFXP2-30E-6FN484C LFXP2-30E-6FN484C LFXP2-30E-6FN484C LFXP2-30E-6FN484C
Product Name 435MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 29000 29000 29000 29000
User I/Os 363 pins 363 pins 363 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.2V Other; 1.14V ~ 1.26V Other; 1.14V ~ 1.26V Other Other; 1.14V ~ 1.26V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1508I4 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 132540
User I/Os 1126 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details