Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-30E-5FTN256I LFXP2-30E-5FTN256I

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 811564-LFXP2-30E-5FT N256I Packaging: Tray Mounting Style: SMD Number of I/O: 201 Number of LABs/CLBs: 3625 Number of Logic Elements/Cells: 29000 Total RAM Bits: 396288 Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 256-LBGA Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 1.26V Part Number Series: LFXP2-30
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 811564-LFXP2-30E-5FT N256I Packaging: Tray Mounting Style: SMD Number of I/O: 201 Number of LABs/CLBs: 3625 Number of Logic Elements/Cells: 29000 Total RAM Bits: 396288 Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 256-LBGA Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 1.26V Part Number Series: LFXP2-30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-30E-5FTN256I - 811564-LFXP2-30E-5FTN256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-30E-5FTN256I
811564-LFXP2-30E-5FTN256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-30E-5FTN256I 811564-LFXP2-30E-5FTN256I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 811564-LFXP2-30E-5FT N256I Packaging: Tray Mounting Style: SMD Number of I/O: 201 Number of LABs/CLBs: 3625 Number of Logic Elements/Cells: 29000 Total RAM Bits: 396288 Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 256-LBGA Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 1.26V Part Number Series: LFXP2-30

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 811564-LFXP2-30E-5FTN256I
Packaging: Tray
Mounting Style: SMD
Number of I/O: 201
Number of LABs/CLBs: 3625
Number of Logic Elements/Cells: 29000
Total RAM Bits: 396288
Supplier Device Package: 256-FTBGA (17x17)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 256-LBGA
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.14V ~ 1.26V
Part Number Series: LFXP2-30

Buy Now Datasheet
1.2V 443Kb FPGA Programmable Logic Device - 696-LFXP2-30E-5FTN256I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V 443Kb FPGA Programmable Logic Device
696-LFXP2-30E-5FTN256I
1.2V 443Kb FPGA Programmable Logic Device 696-LFXP2-30E-5FTN256I
FPGA 29K Cells 201 I/O 1.2V 443Kb RAM LBGA Product overview: LFXP2-30E-5FTN256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 443Kb. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, 443Kb, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-30E-5FTN25 6I can be used for catalog matching and distributor lookup.

FPGA 29K Cells 201 I/O 1.2V 443Kb RAM LBGA Product overview: LFXP2-30E-5FTN256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 443Kb. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, 443Kb, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-30E-5FTN256I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 220-1128-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1128-ND
FPGAs (Field Programmable Gate Array) 220-1128-ND
XP2 Field Programmable Gate Array (FPGA) IC 201 396288 29000 256-LBGA

XP2 Field Programmable Gate Array (FPGA) IC 201 396288 29000 256-LBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-30E-5FTN256I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-30E-5FTN256I
Embedded - FPGAs (Field Programmable Gate Array) LFXP2-30E-5FTN256I
IC FPGA 201 I/O 256FTBGA

IC FPGA 201 I/O 256FTBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFXP2-30E-5FTN256I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP2-30E-5FTN256I
FPGAs (Field Programmable Gate Array) LFXP2-30E-5FTN256I
XP2 Field Programmable Gate Array (FPGA) IC 201 396288 29000 256-LBGA

XP2 Field Programmable Gate Array (FPGA) IC 201 396288 29000 256-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-30E-5FTN256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-30E-5FTN256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP2-30E-5FTN256I
IC FPGA 201 I/O 256FTBGA

IC FPGA 201 I/O 256FTBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 811564-LFXP2-30E-5FTN256I 696-LFXP2-30E-5FTN256I 220-1128-ND LFXP2-30E-5FTN256I LFXP2-30E-5FTN256I LFXP2-30E-5FTN256I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-30E-5FTN256I 1.2V 443Kb FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 29000 29000 29000 29000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.14V ~ 1.26V Other; 1.2V Other; 1.14V ~ 1.26V Other
Package Type Other; LBGA Other; 256-LBGA Other; 256-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details