XP2 Field Programmable Gate Array (FPGA) IC 201 396288 29000 256-LBGA
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778576-LFXP2-30E-5FT
Series: XP2
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 356-LBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 201
Number of LABs/CLBs: 3625
Number of Logic Elements/Cells: 29000
Total RAM Bits: 396288
Part Status: Obsolete(EOL)
Family Name: LFXP2-30E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FTBGA (17x17)
Alternative Parts (Cross-Reference): A3P600L-1FGG256; A3P600L-FGG256; A3P250L-1FG256; A3P600L-1FG256;
Introduction Date: May 20, 2009
ECCN: 3A991.d
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
FPGA - Field Programmable Gate Array 30K LUTs 201 I/O DSP 1.2V -5 Speed Product overview: LFXP2-30E-5FT256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-30E-5FT256
IC FPGA 201 I/O 256FTBGA
IC FPGA 201 I/O 256FTBGA
IC FPGA 201 I/O 256FTBGA
XP2 Field Programmable Gate Array (FPGA) IC 201 396288 29000 256-LBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFXP2-30E-5FT256C-ND | 778576-LFXP2-30E-5FT256C | 696-LFXP2-30E-5FT256C | LFXP2-30E-5FT256C | LFXP2-30E-5FT256C | LFXP2-30E-5FT256C | LFXP2-30E-5FT256C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-30E-5FT256C | 1.2V FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-LBGA | Other; LBGA | Other; 256-LBGA | Other; 256-LBGA | |||
| Pins | 256 | ||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Logic Cells / Logic Blocks | 29000 | 29000 | 29000 | 29000 |