Lattice Semiconductor Corporation 435MHz FPGA Programmable Logic Device LFXP2-30E-5FN484I

Description
Field Programmable Gate Array, 435MHz, 29000-Cell, CMOS, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFXP2-30E-5FN484I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-30E-5FN484 I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 435MHz, 29000-Cell, CMOS, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFXP2-30E-5FN484I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-30E-5FN484 I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
435MHz FPGA Programmable Logic Device
696-LFXP2-30E-5FN484I
435MHz FPGA Programmable Logic Device 696-LFXP2-30E-5FN484I
Field Programmable Gate Array, 435MHz, 29000-Cell, CMOS, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFXP2-30E-5FN484I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-30E-5FN484 I can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 435MHz, 29000-Cell, CMOS, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFXP2-30E-5FN484I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-30E-5FN484I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1339088-LFXP2-30E-5FN484I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1339088-LFXP2-30E-5FN484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1339088-LFXP2-30E-5FN484I
Win Source Part Number: 1339088-LFXP2-30E-5F N484I Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: XP2 Package: Tray Standard Package: 60 Number of I/O: 363 Number of LABs/CLBs: 3625 Number of Logic Elements/Cells: 29000 Total RAM Bits: 396288 Voltage - Supply: 1.14V ~ 1.26V Mounting Type: Surface Mount Package / Case: 484-BBGA Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 41 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: LFXP2-30

Win Source Part Number: 1339088-LFXP2-30E-5FN484I
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: XP2
Package: Tray
Standard Package: 60
Number of I/O: 363
Number of LABs/CLBs: 3625
Number of Logic Elements/Cells: 29000
Total RAM Bits: 396288
Voltage - Supply: 1.14V ~ 1.26V
Mounting Type: Surface Mount
Package / Case: 484-BBGA
Supplier Device Package: 484-FPBGA (23x23)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 41 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: LFXP2-30

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 220-1127-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1127-ND
FPGAs (Field Programmable Gate Array) 220-1127-ND
XP2 Field Programmable Gate Array (FPGA) IC 363 396288 29000 484-BBGA

XP2 Field Programmable Gate Array (FPGA) IC 363 396288 29000 484-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-30E-5FN484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-30E-5FN484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP2-30E-5FN484I
IC FPGA 363 I/O 484FBGA

IC FPGA 363 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFXP2-30E-5FN484I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP2-30E-5FN484I
FPGAs (Field Programmable Gate Array) LFXP2-30E-5FN484I
XP2 Field Programmable Gate Array (FPGA) IC 363 396288 29000 484-BBGA

XP2 Field Programmable Gate Array (FPGA) IC 363 396288 29000 484-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-30E-5FN484I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-30E-5FN484I
Embedded - FPGAs (Field Programmable Gate Array) LFXP2-30E-5FN484I
IC FPGA 363 I/O 484FBGA

IC FPGA 363 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFXP2-30E-5FN484I - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFXP2-30E-5FN484I
FPGAs (Field Programmable Gate Array) LFXP2-30E-5FN484I
IC FPGA 363 I/O 484FBGA

IC FPGA 363 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFXP2-30E-5FN484I 1339088-LFXP2-30E-5FN484I 220-1127-ND LFXP2-30E-5FN484I LFXP2-30E-5FN484I LFXP2-30E-5FN484I LFXP2-30E-5FN484I
Product Name 435MHz FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 29000 29000 29000 29000
Package Type Other; FBGA Other; 484-BBGA Other; 484-BBGA Other; 484-BBGA
User I/Os 363 pins 363 pins 363 pins
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100BC356-1V - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 252 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details