XP2 Field Programmable Gate Array (FPGA) IC 472 396288 29000 672-BBGA
Field Programmable Gate Array, 435MHz, 29000-Cell, CMOS, PBGA672, 27 X 27 MM, FPBGA-672 Product overview: LFXP2-30E-5F672I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-30E-5F672I
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1323179-LFXP2-30E-5F
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 40
Mounting: Surface Mount
Number of I/O: 472
Number of LABs/CLBs: 3625
Number of Logic Elements/Cells: 29000
Total RAM Bits: 396288
Voltage - Supply: 1.14V ~ 1.26V
Supplier Device Package: 672-FPBGA (27x27)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 672-BBGA
ECCN: 3A991D
Fake Threat In the Open Market: 66
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 220-1246,LFXP230E5F6
Base Product Number: LFXP2-30
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC FPGA 472 I/O 672FPBGA
IC FPGA 472 I/O 672FPBGA
XP2 Field Programmable Gate Array (FPGA) IC 472 396288 29000 672-BBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 220-1246-ND | 696-LFXP2-30E-5F672I | 1323179-LFXP2-30E-5F672I | LFXP2-30E-5F672I | LFXP2-30E-5F672I | LFXP2-30E-5F672I |
| Product Name | FPGAs (Field Programmable Gate Array) | 435MHz FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 672-BBGA | Other; BGA | Other; 672-BBGA | Other; 672-BBGA | ||
| Pins | 672 | |||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Logic Cells / Logic Blocks | 29000 | 29000 | 29000 | 29000 |