Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFXP2-30E-5F672C

Description
XP2 Field Programmable Gate Array (FPGA) IC 472 396288 29000 672-BBGA
Request a Quote Datasheet
Description
XP2 Field Programmable Gate Array (FPGA) IC 472 396288 29000 672-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - LFXP2-30E-5F672C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFXP2-30E-5F672C-ND
FPGAs (Field Programmable Gate Array) LFXP2-30E-5F672C-ND
XP2 Field Programmable Gate Array (FPGA) IC 472 396288 29000 672-BBGA

XP2 Field Programmable Gate Array (FPGA) IC 472 396288 29000 672-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-30E-5F672C - 778575-LFXP2-30E-5F672C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-30E-5F672C
778575-LFXP2-30E-5F672C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-30E-5F672C 778575-LFXP2-30E-5F672C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778575-LFXP2-30E-5F6 72C Series: XP2 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 672-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 472 Number of LABs/CLBs: 3625 Number of Logic Elements/Cells: 29000 Total RAM Bits: 396288 Part Status: Obsolete(EOL) Family Name: XP2-30 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FPBGA (27x27) Alternative Parts (Cross-Reference): XQ4VFX60-10EF672M; XQ4VFX60-10EF672I; XC4VFX12-10FF672C; XC4VLX25-12FFG672I ; Introduction Date: May 20, 2009 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778575-LFXP2-30E-5F672C
Series: XP2
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 672-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 472
Number of LABs/CLBs: 3625
Number of Logic Elements/Cells: 29000
Total RAM Bits: 396288
Part Status: Obsolete(EOL)
Family Name: XP2-30
Categories: Integrated Circuits (ICs)
Manufacturer Package: 672-FPBGA (27x27)
Alternative Parts (Cross-Reference): XQ4VFX60-10EF672M; XQ4VFX60-10EF672I; XC4VFX12-10FF672C; XC4VLX25-12FFG672I ;
Introduction Date: May 20, 2009
ECCN: 3A991.d
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
435MHz FPGA Programmable Logic Device - 696-LFXP2-30E-5F672C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
435MHz FPGA Programmable Logic Device
696-LFXP2-30E-5F672C
435MHz FPGA Programmable Logic Device 696-LFXP2-30E-5F672C
Field Programmable Gate Array, 435MHz, 29000-Cell, CMOS, PBGA672, 27 X 27 MM, FPBGA-672 Product overview: LFXP2-30E-5F672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-30E-5F672C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 435MHz, 29000-Cell, CMOS, PBGA672, 27 X 27 MM, FPBGA-672 Product overview: LFXP2-30E-5F672C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-30E-5F672C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-30E-5F672C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-30E-5F672C
Embedded - FPGAs (Field Programmable Gate Array) LFXP2-30E-5F672C
IC FPGA 472 I/O 672FPBGA

IC FPGA 472 I/O 672FPBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFXP2-30E-5F672C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP2-30E-5F672C
FPGAs (Field Programmable Gate Array) LFXP2-30E-5F672C
XP2 Field Programmable Gate Array (FPGA) IC 472 396288 29000 672-BBGA

XP2 Field Programmable Gate Array (FPGA) IC 472 396288 29000 672-BBGA

Buy Now Datasheet
FPGA - Field Programmable Gate Array 30K LUTs 472 I/O DSP 1.2V -5 Speed - 477-LFXP2-30E-5F672C - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array 30K LUTs 472 I/O DSP 1.2V -5 Speed
477-LFXP2-30E-5F672C
FPGA - Field Programmable Gate Array 30K LUTs 472 I/O DSP 1.2V -5 Speed 477-LFXP2-30E-5F672C
FPGA - Field Programmable Gate Array 30K LUTs 472 I/O DSP 1.2V -5 Speed

FPGA - Field Programmable Gate Array 30K LUTs 472 I/O DSP 1.2V -5 Speed

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-30E-5F672C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-30E-5F672C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP2-30E-5F672C
IC FPGA 472 I/O 672FPBGA

IC FPGA 472 I/O 672FPBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number LFXP2-30E-5F672C-ND 778575-LFXP2-30E-5F672C 696-LFXP2-30E-5F672C LFXP2-30E-5F672C LFXP2-30E-5F672C 477-LFXP2-30E-5F672C LFXP2-30E-5F672C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-30E-5F672C 435MHz FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array 30K LUTs 472 I/O DSP 1.2V -5 Speed Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 672-BBGA Other; BGA Other; 672-BBGA Other; 672-BBGA
Pins 672 672
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 29000 29000 29000 29000 29000
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.2V Other; 1.14V ~ 1.26V Other; 1.2V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC144-2N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 576
User I/Os 102 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details