Lattice Semiconductor Corporation Connectors,Interconnects LFXP2-17E-6QN208I

Description
Category: Connectors,Interconn ects Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Number of LABs/CLBs: 295 Number of Logic Elements/Cells: 3780000 Total RAM Bits: 99090432 Number of I/O: 100 Voltage - Supply: 3V Mounting Type: Through Hole
Request a Quote Datasheet
Description
Category: Connectors,Interconn ects Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Number of LABs/CLBs: 295 Number of Logic Elements/Cells: 3780000 Total RAM Bits: 99090432 Number of I/O: 100 Voltage - Supply: 3V Mounting Type: Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Number of LABs/CLBs: 295 Number of Logic Elements/Cells: 3780000 Total RAM Bits: 99090432 Number of I/O: 100 Voltage - Supply: 3V Mounting Type: Through Hole

Category: Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine
Packaging: Bulk
Part Status: Obsolete
Number of LABs/CLBs: 295
Number of Logic Elements/Cells: 3780000
Total RAM Bits: 99090432
Number of I/O: 100
Voltage - Supply: 3V
Mounting Type: Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm Straight Plug - 190412(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
Custom Off The Shelf Micro Circular Connectors - Type Plastic - A22005-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details