Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-17E-6QN208C LFXP2-17E-6QN208C

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 923011-LFXP2-17E-6QN 208C Series: XP2 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 208-BFQFP Package: 208-BFQFP Package: Tray Mounting: Surface Mount Number of I/O: 146 Family Name: LFXP2-17 Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 220-1119, LFXP217E6QN208C
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 923011-LFXP2-17E-6QN 208C Series: XP2 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 208-BFQFP Package: 208-BFQFP Package: Tray Mounting: Surface Mount Number of I/O: 146 Family Name: LFXP2-17 Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 220-1119, LFXP217E6QN208C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-17E-6QN208C - 923011-LFXP2-17E-6QN208C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-17E-6QN208C
923011-LFXP2-17E-6QN208C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-17E-6QN208C 923011-LFXP2-17E-6QN208C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 923011-LFXP2-17E-6QN 208C Series: XP2 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 208-BFQFP Package: 208-BFQFP Package: Tray Mounting: Surface Mount Number of I/O: 146 Family Name: LFXP2-17 Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 220-1119, LFXP217E6QN208C

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 923011-LFXP2-17E-6QN208C
Series: XP2
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 208-BFQFP
Package: 208-BFQFP
Package: Tray
Mounting: Surface Mount
Number of I/O: 146
Family Name: LFXP2-17
Categories: Integrated Circuits (ICs)
Case / Package: 208-PQFP (28x28)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 220-1119, LFXP217E6QN208C

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 220-1119-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1119-ND
FPGAs (Field Programmable Gate Array) 220-1119-ND
XP2 Field Programmable Gate Array (FPGA) IC 146 282624 17000 208-BFQFP

XP2 Field Programmable Gate Array (FPGA) IC 146 282624 17000 208-BFQFP

Buy Now Datasheet
435MHz FPGA Programmable Logic Device - 696-LFXP2-17E-6QN208C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
435MHz FPGA Programmable Logic Device
696-LFXP2-17E-6QN208C
435MHz FPGA Programmable Logic Device 696-LFXP2-17E-6QN208C
Field Programmable Gate Array, 435MHz, 17000-Cell, CMOS, PQFP208, 28 X 28 MM, LEAD FREE, PLASTIC, QFP-208 Product overview: LFXP2-17E-6QN208C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-17E-6QN208 C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 435MHz, 17000-Cell, CMOS, PQFP208, 28 X 28 MM, LEAD FREE, PLASTIC, QFP-208 Product overview: LFXP2-17E-6QN208C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-17E-6QN208C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-17E-6QN208C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-17E-6QN208C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP2-17E-6QN208C
IC FPGA 146 I/O 208QFP

IC FPGA 146 I/O 208QFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-17E-6QN208C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-17E-6QN208C
Embedded - FPGAs (Field Programmable Gate Array) LFXP2-17E-6QN208C
IC FPGA 146 I/O 208QFP

IC FPGA 146 I/O 208QFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFXP2-17E-6QN208C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP2-17E-6QN208C
FPGAs (Field Programmable Gate Array) LFXP2-17E-6QN208C
XP2 Field Programmable Gate Array (FPGA) IC 146 282624 17000 208-BFQFP

XP2 Field Programmable Gate Array (FPGA) IC 146 282624 17000 208-BFQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFXP2-17E-6QN208C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFXP2-17E-6QN208C
FPGAs (Field Programmable Gate Array) LFXP2-17E-6QN208C
IC FPGA 146 I/O 208QFP

IC FPGA 146 I/O 208QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 923011-LFXP2-17E-6QN208C 220-1119-ND 696-LFXP2-17E-6QN208C LFXP2-17E-6QN208C LFXP2-17E-6QN208C LFXP2-17E-6QN208C LFXP2-17E-6QN208C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-17E-6QN208C FPGAs (Field Programmable Gate Array) 435MHz FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type QFP; Other; 208-PQFP (28x28) Other; 208-BFQFP Other; PQFP QFP; Other; 208-BFQFP QFP; Other; 208-BFQFP
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Pins 208
Logic Cells / Logic Blocks 17000 17000 17000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CB356C9 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 271 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details