Lattice Semiconductor Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP2-17E-6FN484I

Description
Win Source Part Number: 1167728-LFXP2-17E-6F N484I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: XP2 Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 358 Number of LABs/CLBs: 2125 Number of Logic Elements/Cells: 17000 Total RAM Bits: 282624 Voltage - Supply: 1.14V ~ 1.26V Package / Case: 484-BBGA Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): LFXP2-17E6FN484I; ECCN: 3A991D Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Other Names: 220-1782,LFXP217E6FN 484I,LFXP2-17E-6FN48 4I-ND Base Product Number: LFXP2-17
Request a Quote Datasheet
Description
Win Source Part Number: 1167728-LFXP2-17E-6F N484I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: XP2 Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 358 Number of LABs/CLBs: 2125 Number of Logic Elements/Cells: 17000 Total RAM Bits: 282624 Voltage - Supply: 1.14V ~ 1.26V Package / Case: 484-BBGA Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): LFXP2-17E6FN484I; ECCN: 3A991D Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Other Names: 220-1782,LFXP217E6FN 484I,LFXP2-17E-6FN48 4I-ND Base Product Number: LFXP2-17
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1167728-LFXP2-17E-6FN484I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1167728-LFXP2-17E-6FN484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1167728-LFXP2-17E-6FN484I
Win Source Part Number: 1167728-LFXP2-17E-6F N484I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: XP2 Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 358 Number of LABs/CLBs: 2125 Number of Logic Elements/Cells: 17000 Total RAM Bits: 282624 Voltage - Supply: 1.14V ~ 1.26V Package / Case: 484-BBGA Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): LFXP2-17E6FN484I; ECCN: 3A991D Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Other Names: 220-1782,LFXP217E6FN 484I,LFXP2-17E-6FN48 4I-ND Base Product Number: LFXP2-17

Win Source Part Number: 1167728-LFXP2-17E-6FN484I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: XP2
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 358
Number of LABs/CLBs: 2125
Number of Logic Elements/Cells: 17000
Total RAM Bits: 282624
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 484-BBGA
Supplier Device Package: 484-FPBGA (23x23)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): LFXP2-17E6FN484I;
ECCN: 3A991D
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Other Names: 220-1782,LFXP217E6FN484I,LFXP2-17E-6FN484I-ND
Base Product Number: LFXP2-17

Buy Now Datasheet
Singapore, Singapore
435MHz FPGA Programmable Logic Device
696-LFXP2-17E-6FN484I
435MHz FPGA Programmable Logic Device 696-LFXP2-17E-6FN484I
Field Programmable Gate Array, 435MHz, 17000-Cell, CMOS, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFXP2-17E-6FN484I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-17E-6FN484 I can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 435MHz, 17000-Cell, CMOS, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFXP2-17E-6FN484I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-17E-6FN484I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 220-1782-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1782-ND
FPGAs (Field Programmable Gate Array) 220-1782-ND
XP2 Field Programmable Gate Array (FPGA) IC 358 282624 17000 484-BBGA

XP2 Field Programmable Gate Array (FPGA) IC 358 282624 17000 484-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFXP2-17E-6FN484I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP2-17E-6FN484I
FPGAs (Field Programmable Gate Array) LFXP2-17E-6FN484I
XP2 Field Programmable Gate Array (FPGA) IC 358 282624 17000 484-BBGA

XP2 Field Programmable Gate Array (FPGA) IC 358 282624 17000 484-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-17E-6FN484I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-17E-6FN484I
Embedded - FPGAs (Field Programmable Gate Array) LFXP2-17E-6FN484I
IC FPGA 358 I/O 484FBGA

IC FPGA 358 I/O 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-17E-6FN484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-17E-6FN484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP2-17E-6FN484I
IC FPGA 358 I/O 484FBGA

IC FPGA 358 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFXP2-17E-6FN484I - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFXP2-17E-6FN484I
FPGAs (Field Programmable Gate Array) LFXP2-17E-6FN484I
IC FPGA 358 I/O 484FBGA

IC FPGA 358 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1167728-LFXP2-17E-6FN484I 696-LFXP2-17E-6FN484I 220-1782-ND LFXP2-17E-6FN484I LFXP2-17E-6FN484I LFXP2-17E-6FN484I LFXP2-17E-6FN484I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 435MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 17000 17000 17000 17000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.14V ~ 1.26V Other; 1.2V Other; 1.14V ~ 1.26V Other Other; 1.14V ~ 1.26V
Package Type Other; PQFP Other; 484-BBGA Other; 484-BBGA Other; 484-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SBC356-1 - Lingto Electronic Limited
Specs
System Gates 199000
Logic Cells / Logic Blocks 2880
User I/Os 220 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details