Lattice Semiconductor Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP2-17E-5QN208I

Description
Win Source Part Number: 1030531-LFXP2-17E-5Q N208I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: XP2 Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 146 Number of LABs/CLBs: 2125 Number of Logic Elements/Cells: 17000 Total RAM Bits: 282624 Voltage - Supply: 1.14V ~ 1.26V Package / Case: 208-BFQFP Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): LAXP2-17E-5QN208E; LFE2-20E-5QN208C; LFE2-20E-6QN208C; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Other Names: 220-1122,LFXP217E5QN 208I Base Product Number: LFXP2-17
Request a Quote Datasheet
Description
Win Source Part Number: 1030531-LFXP2-17E-5Q N208I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: XP2 Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 146 Number of LABs/CLBs: 2125 Number of Logic Elements/Cells: 17000 Total RAM Bits: 282624 Voltage - Supply: 1.14V ~ 1.26V Package / Case: 208-BFQFP Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): LAXP2-17E-5QN208E; LFE2-20E-5QN208C; LFE2-20E-6QN208C; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Other Names: 220-1122,LFXP217E5QN 208I Base Product Number: LFXP2-17
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1030531-LFXP2-17E-5QN208I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1030531-LFXP2-17E-5QN208I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1030531-LFXP2-17E-5QN208I
Win Source Part Number: 1030531-LFXP2-17E-5Q N208I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: XP2 Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 146 Number of LABs/CLBs: 2125 Number of Logic Elements/Cells: 17000 Total RAM Bits: 282624 Voltage - Supply: 1.14V ~ 1.26V Package / Case: 208-BFQFP Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): LAXP2-17E-5QN208E; LFE2-20E-5QN208C; LFE2-20E-6QN208C; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Other Names: 220-1122,LFXP217E5QN 208I Base Product Number: LFXP2-17

Win Source Part Number: 1030531-LFXP2-17E-5QN208I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: XP2
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 146
Number of LABs/CLBs: 2125
Number of Logic Elements/Cells: 17000
Total RAM Bits: 282624
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 208-BFQFP
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): LAXP2-17E-5QN208E; LFE2-20E-5QN208C; LFE2-20E-6QN208C;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Other Names: 220-1122,LFXP217E5QN208I
Base Product Number: LFXP2-17

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 220-1122-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1122-ND
FPGAs (Field Programmable Gate Array) 220-1122-ND
XP2 Field Programmable Gate Array (FPGA) IC 146 282624 17000 208-BFQFP

XP2 Field Programmable Gate Array (FPGA) IC 146 282624 17000 208-BFQFP

Buy Now Datasheet
435MHz FPGA Programmable Logic Device - 696-LFXP2-17E-5QN208I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
435MHz FPGA Programmable Logic Device
696-LFXP2-17E-5QN208I
435MHz FPGA Programmable Logic Device 696-LFXP2-17E-5QN208I
Field Programmable Gate Array, 435MHz, 17000-Cell, CMOS, PQFP208, 28 X 28 MM, LEAD FREE, PLASTIC, QFP-208 Product overview: LFXP2-17E-5QN208I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-17E-5QN208 I can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 435MHz, 17000-Cell, CMOS, PQFP208, 28 X 28 MM, LEAD FREE, PLASTIC, QFP-208 Product overview: LFXP2-17E-5QN208I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-17E-5QN208I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFXP2-17E-5QN208I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP2-17E-5QN208I
FPGAs (Field Programmable Gate Array) LFXP2-17E-5QN208I
XP2 Field Programmable Gate Array (FPGA) IC 146 282624 17000 208-BFQFP

XP2 Field Programmable Gate Array (FPGA) IC 146 282624 17000 208-BFQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFXP2-17E-5QN208I - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFXP2-17E-5QN208I
FPGAs (Field Programmable Gate Array) LFXP2-17E-5QN208I
IC FPGA 146 I/O 208QFP

IC FPGA 146 I/O 208QFP

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-17E-5QN208I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-17E-5QN208I
Embedded - FPGAs (Field Programmable Gate Array) LFXP2-17E-5QN208I
IC FPGA 146 I/O 208QFP

IC FPGA 146 I/O 208QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-17E-5QN208I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-17E-5QN208I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP2-17E-5QN208I
IC FPGA 146 I/O 208QFP

IC FPGA 146 I/O 208QFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1030531-LFXP2-17E-5QN208I 220-1122-ND 696-LFXP2-17E-5QN208I LFXP2-17E-5QN208I LFXP2-17E-5QN208I LFXP2-17E-5QN208I LFXP2-17E-5QN208I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) 435MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 17000 17000 17000 17000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.14V ~ 1.26V Other; 1.2V Other; 1.14V ~ 1.26V Other; 1.14V ~ 1.26V Other
Package Type Other; 208-BFQFP Other; PQFP QFP; Other; 208-BFQFP QFP; Other; 208-BFQFP
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details