Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-17E-5FTN256C LFXP2-17E-5FTN256C

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 710754-LFXP2-17E-5FT N256C Mounting Style: SMD Number of LABs/CLBs: 2125 Number of Logic Elements/Cells: 17000 Total RAM Bits: 282624 Categories: Integrated Circuits Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 256-LBGA Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: LFXP2-17 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 201 Supply Voltage (V): 1.14V ~ 1.26V
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 710754-LFXP2-17E-5FT N256C Mounting Style: SMD Number of LABs/CLBs: 2125 Number of Logic Elements/Cells: 17000 Total RAM Bits: 282624 Categories: Integrated Circuits Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 256-LBGA Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: LFXP2-17 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 201 Supply Voltage (V): 1.14V ~ 1.26V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-17E-5FTN256C - 710754-LFXP2-17E-5FTN256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-17E-5FTN256C
710754-LFXP2-17E-5FTN256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-17E-5FTN256C 710754-LFXP2-17E-5FTN256C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 710754-LFXP2-17E-5FT N256C Mounting Style: SMD Number of LABs/CLBs: 2125 Number of Logic Elements/Cells: 17000 Total RAM Bits: 282624 Categories: Integrated Circuits Supplier Device Package: 256-FTBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 256-LBGA Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: LFXP2-17 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 201 Supply Voltage (V): 1.14V ~ 1.26V

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 710754-LFXP2-17E-5FTN256C
Mounting Style: SMD
Number of LABs/CLBs: 2125
Number of Logic Elements/Cells: 17000
Total RAM Bits: 282624
Categories: Integrated Circuits
Supplier Device Package: 256-FTBGA (17x17)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 256-LBGA
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: LFXP2-17
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
The number of I/O: 201
Supply Voltage (V): 1.14V ~ 1.26V

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 220-1781-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1781-ND
FPGAs (Field Programmable Gate Array) 220-1781-ND
XP2 Field Programmable Gate Array (FPGA) IC 201 282624 17000 256-LBGA

XP2 Field Programmable Gate Array (FPGA) IC 201 282624 17000 256-LBGA

Buy Now Datasheet
200MHz 1.2V FPGA Programmable Logic Device - 696-LFXP2-17E-5FTN256C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHz 1.2V FPGA Programmable Logic Device
696-LFXP2-17E-5FTN256C
200MHz 1.2V FPGA Programmable Logic Device 696-LFXP2-17E-5FTN256C
FPGA, 200MHz, 17K Cells, 201 I/Os, LBGA, 1.2V Product overview: LFXP2-17E-5FTN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 200MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-17E-5FTN25 6C can be used for catalog matching and distributor lookup.

FPGA, 200MHz, 17K Cells, 201 I/Os, LBGA, 1.2V Product overview: LFXP2-17E-5FTN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 200MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-17E-5FTN256C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-17E-5FTN256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-17E-5FTN256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP2-17E-5FTN256C
IC FPGA 201 I/O 256FTBGA

IC FPGA 201 I/O 256FTBGA

Supplier's Site
Fpga, Latticexp2, 201 I/o, Ftbga-256; No. Of Logic Blocks Lattice Semiconductor - 55AJ1685 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Latticexp2, 201 I/o, Ftbga-256; No. Of Logic Blocks Lattice Semiconductor
55AJ1685
Fpga, Latticexp2, 201 I/o, Ftbga-256; No. Of Logic Blocks Lattice Semiconductor 55AJ1685
FPGA, LATTICEXP2, 201 I/O, FTBGA-256; No. of Logic Blocks:-; No. of Macrocells:17408; FPGA Family:LatticeXP2; Logic Case Style:FTBGA; No. of Pins:256Pins; No. of Speed Grades:5; Total RAM Bits:276Kbit; No. of I/O s:201I/O s RoHS Compliant: Yes

FPGA, LATTICEXP2, 201 I/O, FTBGA-256; No. of Logic Blocks:-; No. of Macrocells:17408; FPGA Family:LatticeXP2; Logic Case Style:FTBGA; No. of Pins:256Pins; No. of Speed Grades:5; Total RAM Bits:276Kbit; No. of I/O s:201I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Fpga, Latticexp2, 201 I/o, Ftbga-256 Rohs Compliant Lattice Semiconductor - 50AJ4142 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Latticexp2, 201 I/o, Ftbga-256 Rohs Compliant Lattice Semiconductor
50AJ4142
Fpga, Latticexp2, 201 I/o, Ftbga-256 Rohs Compliant Lattice Semiconductor 50AJ4142
FPGA, LATTICEXP2, 201 I/O, FTBGA-256 ROHS COMPLIANT: YES

FPGA, LATTICEXP2, 201 I/O, FTBGA-256 ROHS COMPLIANT: YES

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFXP2-17E-5FTN256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP2-17E-5FTN256C
FPGAs (Field Programmable Gate Array) LFXP2-17E-5FTN256C
XP2 Field Programmable Gate Array (FPGA) IC 201 282624 17000 256-LBGA

XP2 Field Programmable Gate Array (FPGA) IC 201 282624 17000 256-LBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFXP2-17E-5FTN256C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFXP2-17E-5FTN256C
FPGAs (Field Programmable Gate Array) LFXP2-17E-5FTN256C
IC FPGA 201 I/O 256FTBGA

IC FPGA 201 I/O 256FTBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-17E-5FTN256C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-17E-5FTN256C
Embedded - FPGAs (Field Programmable Gate Array) LFXP2-17E-5FTN256C
IC FPGA 201 I/O 256FTBGA

IC FPGA 201 I/O 256FTBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 710754-LFXP2-17E-5FTN256C 220-1781-ND 696-LFXP2-17E-5FTN256C LFXP2-17E-5FTN256C 55AJ1685 50AJ4142 LFXP2-17E-5FTN256C LFXP2-17E-5FTN256C LFXP2-17E-5FTN256C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-17E-5FTN256C FPGAs (Field Programmable Gate Array) 200MHz 1.2V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Latticexp2, 201 I/o, Ftbga-256; No. Of Logic Blocks Lattice Semiconductor Fpga, Latticexp2, 201 I/o, Ftbga-256 Rohs Compliant Lattice Semiconductor FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 17000 17000 17000 17000
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.14V ~ 1.26V Other; 1.2V Other Other; 1.14V ~ 1.26V Other; 1.14V ~ 1.26V
Package Type Other; 256-LBGA Other; LBGA Other; FTBGA Other; 256-LBGA Other; 256-LBGA
Pins 256 256
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000CF33C9 - Lingto Electronic Limited
Specs
System Gates 1.77E6
Logic Cells / Logic Blocks 38400
User I/Os 708 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details