FPGA, 17K Cells, 358 I/Os, 1.2V, FBGA, 100°C Product overview: LFXP2-17E-5FN484I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-17E-5FN484
XP2 Field Programmable Gate Array (FPGA) IC 358 282624 17000 484-BBGA
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070927-LFXP2-17E-5FN
Mounting: SMD (SMT)
Number of I/O: 358
Number of LABs/CLBs: 2125
Number of Logic Elements/Cells: 17000
Total RAM Bits: 282624
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 484-FPBGA (23x23)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): LFXP10C-4FN388I; LFXP10-C-4F388I; LFXP2-17E-5F484I; LFXP2-17E-5FN484I;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC FPGA 358 I/O 484FBGA
XP2 Field Programmable Gate Array (FPGA) IC 358 282624 17000 484-BBGA
IC FPGA 358 I/O 484FBGA
IC FPGA 358 I/O 484FBGA
IC FPGA 358 I/O 484FBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-LFXP2-17E-5FN484I | 220-1120-ND | 070927-LFXP2-17E-5FN484I | LFXP2-17E-5FN484I | LFXP2-17E-5FN484I | LFXP2-17E-5FN484I | 477-LFXP2-17E-5FN484I | LFXP2-17E-5FN484I |
| Product Name | 1.2V FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-17E-5FN484I | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | IC FPGA 358 I/O 484FBGA | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 17000 | 17000 | 17000 | 17000 | 17000 | |||
| Package Type | Other; FBGA | Other; 484-BBGA | Other; 484-FPBGA (23x23) | Other; 484-BBGA | Other; 484-BBGA | Other; 484-BBGA | ||
| User I/Os | 358 pins | 358 pins | 484 pins | 358 pins | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Supply Voltage | Other; 1.2V | Other; 1.14 V ~ 1.26 V | Other; 1.14V ~ 1.26V | Other; 1.14V ~ 1.26V | Other | Other; 1.2V |