Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-17E-5F484I LFXP2-17E-5F484I

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 923010-LFXP2-17E-5F4 84I Series: XP2 Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 358 282624 17000 484-BBGA Package: Tray Package: 484-BBGA Mounting: Surface Mount Number of I/O: 358 Part Status: Obsolete Family Name: LFXP2-17 Categories: Integrated Circuits (ICs) Case / Package: 484-FPBGA (23x23) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 220-1243, LFXP217E5F484I
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 923010-LFXP2-17E-5F4 84I Series: XP2 Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 358 282624 17000 484-BBGA Package: Tray Package: 484-BBGA Mounting: Surface Mount Number of I/O: 358 Part Status: Obsolete Family Name: LFXP2-17 Categories: Integrated Circuits (ICs) Case / Package: 484-FPBGA (23x23) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 220-1243, LFXP217E5F484I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-17E-5F484I - 923010-LFXP2-17E-5F484I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-17E-5F484I
923010-LFXP2-17E-5F484I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-17E-5F484I 923010-LFXP2-17E-5F484I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 923010-LFXP2-17E-5F4 84I Series: XP2 Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 358 282624 17000 484-BBGA Package: Tray Package: 484-BBGA Mounting: Surface Mount Number of I/O: 358 Part Status: Obsolete Family Name: LFXP2-17 Categories: Integrated Circuits (ICs) Case / Package: 484-FPBGA (23x23) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 220-1243, LFXP217E5F484I

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 923010-LFXP2-17E-5F484I
Series: XP2
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 358 282624 17000 484-BBGA
Package: Tray
Package: 484-BBGA
Mounting: Surface Mount
Number of I/O: 358
Part Status: Obsolete
Family Name: LFXP2-17
Categories: Integrated Circuits (ICs)
Case / Package: 484-FPBGA (23x23)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 220-1243, LFXP217E5F484I

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 220-1243-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1243-ND
FPGAs (Field Programmable Gate Array) 220-1243-ND
XP2 Field Programmable Gate Array (FPGA) IC 358 282624 17000 484-BBGA

XP2 Field Programmable Gate Array (FPGA) IC 358 282624 17000 484-BBGA

Buy Now Datasheet
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-LFXP2-17E-5F484I
1.2V FPGA Programmable Logic Device 696-LFXP2-17E-5F484I
FPGA LatticeXP2 Family 17000 Cells 90nm Technology 1.2V 484-Pin FBGA Product overview: LFXP2-17E-5F484I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-17E-5F484I can be used for catalog matching and distributor lookup.

FPGA LatticeXP2 Family 17000 Cells 90nm Technology 1.2V 484-Pin FBGA Product overview: LFXP2-17E-5F484I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-17E-5F484I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFXP2-17E-5F484I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP2-17E-5F484I
FPGAs (Field Programmable Gate Array) LFXP2-17E-5F484I
XP2 Field Programmable Gate Array (FPGA) IC 358 282624 17000 484-BBGA

XP2 Field Programmable Gate Array (FPGA) IC 358 282624 17000 484-BBGA

Buy Now Datasheet
FPGA LatticeXP2 Family 17000 Cells 90nm Technology 1.2V 484-Pin FBGA - 477-LFXP2-17E-5F484I - Utmel Electronic Limited
Hong Kong, China
FPGA LatticeXP2 Family 17000 Cells 90nm Technology 1.2V 484-Pin FBGA
477-LFXP2-17E-5F484I
FPGA LatticeXP2 Family 17000 Cells 90nm Technology 1.2V 484-Pin FBGA 477-LFXP2-17E-5F484I
FPGA LatticeXP2 Family 17000 Cells 90nm Technology 1.2V 484-Pin FBGA

FPGA LatticeXP2 Family 17000 Cells 90nm Technology 1.2V 484-Pin FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-17E-5F484I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-17E-5F484I
Embedded - FPGAs (Field Programmable Gate Array) LFXP2-17E-5F484I
IC FPGA 358 I/O 484FBGA

IC FPGA 358 I/O 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-17E-5F484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP2-17E-5F484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP2-17E-5F484I
IC FPGA 358 I/O 484FBGA

IC FPGA 358 I/O 484FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 923010-LFXP2-17E-5F484I 220-1243-ND 696-LFXP2-17E-5F484I LFXP2-17E-5F484I 477-LFXP2-17E-5F484I LFXP2-17E-5F484I LFXP2-17E-5F484I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-17E-5F484I FPGAs (Field Programmable Gate Array) 1.2V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA LatticeXP2 Family 17000 Cells 90nm Technology 1.2V 484-Pin FBGA Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-FPBGA (23x23) Other; 484-BBGA Other; FBGA Other; 484-BBGA Other; 484-BBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Pins 484 484
Logic Cells / Logic Blocks 17000 17000 17000 17000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF6010ATC100-2 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 880
User I/Os 71 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details