Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 206211-LFXP2-17E-5F4
Mounting: SMD (SMT)
Number of I/O: 358
Number of LABs/CLBs: 2125
Number of Logic Elements/Cells: 17000
Total RAM Bits: 282624
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-FPBGA (23x23)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): LFXP10C-4FN388C; LFXP10-C-4F388C; LFXP2-17E-5F484C; LFXP2-17E-5FN484C;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
FPGA LatticeXP2 Family 17000 Cells 90nm Technology 1.2V 484-Pin FBGA Product overview: LFXP2-17E-5F484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-17E-5F484C
XP2 Field Programmable Gate Array (FPGA) IC 358 282624 17000 484-BBGA
IC FPGA 358 I/O 484FBGA
XP2 Field Programmable Gate Array (FPGA) IC 358 282624 17000 484-BBGA
IC FPGA 358 I/O 484FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 206211-LFXP2-17E-5F484C | 696-LFXP2-17E-5F484C | LFXP2-17E-5F484C-ND | LFXP2-17E-5F484C | LFXP2-17E-5F484C | LFXP2-17E-5F484C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-17E-5F484C | 1.2V FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 17000 | 17000 | 17000 | 17000 | ||
| Package Type | Other; 484-FPBGA (23x23) | Other; FBGA | Other; 484-BBGA | Other; 484-BBGA | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other; 1.14 V ~ 1.26 V | Other; 1.2V | Other; 1.14V ~ 1.26V |