Win Source Part Number: 988372-LFXP15E-5FN25
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: XP
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 188
Number of Logic Elements/Cells: 15000
Total RAM Bits: 331776
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 256-BGA
Supplier Device Package: 256-FPBGA (17x17)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: LFXP15
Product Status: Obsolete
XP Field Programmable Gate Array (FPGA) IC 188 331776 15000 256-BGA
IC FPGA 188 I/O 256FBGA Product overview: LFXP15E-5FN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP15E-5FN256C can be used for catalog matching and distributor lookup.
XP Field Programmable Gate Array (FPGA) IC 188 331776 15000 256-BGA
IC FPGA 188 I/O 256FBGA
IC FPGA 188 I/O 256FBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 988372-LFXP15E-5FN256C | LFXP15E-5FN256C-ND | 696-LFXP15E-5FN256C | LFXP15E-5FN256C | LFXP15E-5FN256C | LFXP15E-5FN256C |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 15000 | 15000 | 15000 | 15000 | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other; 1.14V ~ 1.26V | Other; 1.2V | Other; 1.14V ~ 1.26V | Other | ||
| Package Type | Other; 256-BGA | Other; BGA | Other; 256-BGA | |||
| Pins | 256 |