XP Field Programmable Gate Array (FPGA) IC 300 331776 15000 484-BBGA
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1196255-LFXP15C-4FN4
Mounting Style: SMD
Number of Logic Elements/Cells: 15000
Total RAM Bits: 331776
Categories: Integrated Circuits
Supplier Device Package: 484-FPBGA (23x23)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 484-BBGA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: LFXP15
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
The number of I/O: 300
Supply Voltage (V): 1.71V ~ 3.465V
IC FPGA 300 I/O 484FBGA Product overview: LFXP15C-4FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP15C-4FN484C can be used for catalog matching and distributor lookup.
IC FPGA 300 I/O 484FBGA
IC FPGA 300 I/O 484FBGA
XP Field Programmable Gate Array (FPGA) IC 300 331776 15000 484-BBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFXP15C-4FN484C-ND | 1196255-LFXP15C-4FN484C | 696-LFXP15C-4FN484C | LFXP15C-4FN484C | LFXP15C-4FN484C | LFXP15C-4FN484C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP15C-4FN484C | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BBGA | Other; 300 | Other; 484-BBGA | |||
| Pins | 484 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | ||
| Logic Cells / Logic Blocks | 15000 | 15000 | 15000 | 15000 | ||
| Supply Voltage | Other; 1.71V ~ 3.465V | Other; 1.8V | Other; 1.71V ~ 3.465V |