Field Programmable Gate Array, 1932 CLBs, 375MHz, 1932-Cell, CMOS, PBGA256, 17 X 17 MM, 1 MM PITCH, LEAD FREE, PLASTIC, FPBGA-256 Product overview: LFXP15C-4FN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 375MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP15C-4FN256C can be used for catalog matching and distributor lookup.
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 206209-LFXP15C-4FN25
Mounting: SMD (SMT)
Number of I/O: 188
Number of Logic Elements/Cells: 15000
Total RAM Bits: 331776
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FPBGA (17x17)
Supply Voltage - Operating: 1.71 V to 3.465 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
XP Field Programmable Gate Array (FPGA) IC 188 331776 15000 256-BGA
IC FPGA 188 I/O 256FBGA
IC FPGA 188 I/O 256FBGA
XP Field Programmable Gate Array (FPGA) IC 188 331776 15000 256-BGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-LFXP15C-4FN256C | 206209-LFXP15C-4FN256C | 220-1242-ND | LFXP15C-4FN256C | LFXP15C-4FN256C | LFXP15C-4FN256C |
| Product Name | 375MHz FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP15C-4FN256C | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 4 | |||||
| Logic Cells / Logic Blocks | 15000 | 15000 | 15000 | 15000 | ||
| Package Type | Other; BGA | Other; 256-FPBGA (17x17) | Other; 256-BGA | Other; 256-BGA | ||
| Internal Frequency | 360 MHz | |||||
| User I/Os | 188 pins | 188 pins | 188 pins |