Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 923007-LFXP15C-3FN48
Series: XP
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 300 331776 15000 484-BBGA
Package: Tray
Package: 484-BBGA
Mounting: Surface Mount
Number of I/O: 300
Part Status: Obsolete
Family Name: LFXP15
Categories: Integrated Circuits (ICs)
Case / Package: 484-FPBGA (23x23)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 300 I/O 484FBGA Product overview: LFXP15C-3FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP15C-3FN484C can be used for catalog matching and distributor lookup.
XP Field Programmable Gate Array (FPGA) IC 300 331776 15000 484-BBGA
XP Field Programmable Gate Array (FPGA) IC 300 331776 15000 484-BBGA
IC FPGA 300 I/O 484FBGA
IC FPGA 300 I/O 484FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 923007-LFXP15C-3FN484C | 696-LFXP15C-3FN484C | LFXP15C-3FN484C-ND | LFXP15C-3FN484C | LFXP15C-3FN484C | LFXP15C-3FN484C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP15C-3FN484C | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-FPBGA (23x23) | Other; 300 | Other; 484-BBGA | Other; 484-BBGA | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| System Gates | 4 | |||||
| Logic Cells / Logic Blocks | 15000 | 15000 | 15000 | |||
| Internal Frequency | 320 MHz |