XP Field Programmable Gate Array (FPGA) IC 188 221184 10000 256-BGA
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 206207-LFXP10E-4FN25
Mounting: SMD (SMT)
Number of I/O: 188
Number of Logic Elements/Cells: 10000
Total RAM Bits: 221184
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FPBGA (17x17)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
FPGA LatticeXP Family 10000 Cells 360MHz 130nm Technology 1.2V 256-Pin FBGA Tray Product overview: LFXP10E-4FN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 360MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 360MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP10E-4FN256C can be used for catalog matching and distributor lookup.
IC FPGA 188 I/O 256FBGA
IC FPGA 188 I/O 256FBGA
XP Field Programmable Gate Array (FPGA) IC 188 221184 10000 256-BGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFXP10E-4FN256C-ND | 206207-LFXP10E-4FN256C | 696-LFXP10E-4FN256C | LFXP10E-4FN256C | LFXP10E-4FN256C | LFXP10E-4FN256C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP10E-4FN256C | 360MHz 1.2V FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-BGA | Other; 256-FPBGA (17x17) | Other; BGA | Other; 256-BGA | ||
| Pins | 256 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | ||
| Logic Cells / Logic Blocks | 10000 | 10000 | 10000 | 10000 | ||
| Supply Voltage | Other; 1.14 V ~ 1.26 V | Other; 1.2V | Other; 1.14V ~ 1.26V |