Lattice Semiconductor Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP10E-3F388I

Description
Win Source Part Number: 1069507-LFXP10E-3F38 8I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: XP Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 244 Number of Logic Elements/Cells: 10000 Total RAM Bits: 221184 Voltage - Supply: 1.14V ~ 1.26V Package / Case: 388-BBGA Supplier Device Package: 388-FPBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): LFXP10E-3F388ILFXP10 E3F388I; ECCN: 3A991D Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: LFXP10 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1069507-LFXP10E-3F38 8I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: XP Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 244 Number of Logic Elements/Cells: 10000 Total RAM Bits: 221184 Voltage - Supply: 1.14V ~ 1.26V Package / Case: 388-BBGA Supplier Device Package: 388-FPBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): LFXP10E-3F388ILFXP10 E3F388I; ECCN: 3A991D Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: LFXP10 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1069507-LFXP10E-3F388I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1069507-LFXP10E-3F388I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1069507-LFXP10E-3F388I
Win Source Part Number: 1069507-LFXP10E-3F38 8I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: XP Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 244 Number of Logic Elements/Cells: 10000 Total RAM Bits: 221184 Voltage - Supply: 1.14V ~ 1.26V Package / Case: 388-BBGA Supplier Device Package: 388-FPBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): LFXP10E-3F388ILFXP10 E3F388I; ECCN: 3A991D Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: LFXP10 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1069507-LFXP10E-3F388I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: XP
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 244
Number of Logic Elements/Cells: 10000
Total RAM Bits: 221184
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 388-BBGA
Supplier Device Package: 388-FPBGA (23x23)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): LFXP10E-3F388ILFXP10E3F388I;
ECCN: 3A991D
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: LFXP10
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGA Programmable Logic Device - 696-LFXP10E-3F388I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-LFXP10E-3F388I
FPGA Programmable Logic Device 696-LFXP10E-3F388I
IC FPGA 244 I/O 388FBGA Product overview: LFXP10E-3F388I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP10E-3F388I can be used for catalog matching and distributor lookup.

IC FPGA 244 I/O 388FBGA Product overview: LFXP10E-3F388I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP10E-3F388I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFXP10E-3F388I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP10E-3F388I
FPGAs (Field Programmable Gate Array) LFXP10E-3F388I
XP Field Programmable Gate Array (FPGA) IC 244 221184 10000 388-BBGA

XP Field Programmable Gate Array (FPGA) IC 244 221184 10000 388-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFXP10E-3F388I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP10E-3F388I
Embedded - FPGAs (Field Programmable Gate Array) LFXP10E-3F388I
IC FPGA 244 I/O 388FBGA

IC FPGA 244 I/O 388FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1069507-LFXP10E-3F388I 696-LFXP10E-3F388I LFXP10E-3F388I LFXP10E-3F388I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 10000 10000 10000 10000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.14V ~ 1.26V Other; 1.2V Other; 1.14V ~ 1.26V
System Gates 4
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A40B724C7 - Lingto Electronic Limited
Specs
System Gates 3.00E6
Logic Cells / Logic Blocks 38400
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details