Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP10C-5F388C LFXP10C-5F388C

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1196247-LFXP10C-5F38 8C Mounting Style: SMD Number of Logic Elements/Cells: 10000 Total RAM Bits: 221184 Categories: Integrated Circuits Supplier Device Package: 388-FPBGA (23x23) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 388-BBGA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: LFXP10 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) The number of I/O: 244 Supply Voltage (V): 1.71V ~ 3.465V
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1196247-LFXP10C-5F38 8C Mounting Style: SMD Number of Logic Elements/Cells: 10000 Total RAM Bits: 221184 Categories: Integrated Circuits Supplier Device Package: 388-FPBGA (23x23) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 388-BBGA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: LFXP10 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) The number of I/O: 244 Supply Voltage (V): 1.71V ~ 3.465V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP10C-5F388C - 1196247-LFXP10C-5F388C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP10C-5F388C
1196247-LFXP10C-5F388C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP10C-5F388C 1196247-LFXP10C-5F388C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1196247-LFXP10C-5F38 8C Mounting Style: SMD Number of Logic Elements/Cells: 10000 Total RAM Bits: 221184 Categories: Integrated Circuits Supplier Device Package: 388-FPBGA (23x23) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 388-BBGA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: LFXP10 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) The number of I/O: 244 Supply Voltage (V): 1.71V ~ 3.465V

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1196247-LFXP10C-5F388C
Mounting Style: SMD
Number of Logic Elements/Cells: 10000
Total RAM Bits: 221184
Categories: Integrated Circuits
Supplier Device Package: 388-FPBGA (23x23)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 388-BBGA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: LFXP10
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
The number of I/O: 244
Supply Voltage (V): 1.71V ~ 3.465V

Buy Now
FPGA Programmable Logic Device - 696-LFXP10C-5F388C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-LFXP10C-5F388C
FPGA Programmable Logic Device 696-LFXP10C-5F388C
IC FPGA 244 I/O 388FBGA Product overview: LFXP10C-5F388C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP10C-5F388C can be used for catalog matching and distributor lookup.

IC FPGA 244 I/O 388FBGA Product overview: LFXP10C-5F388C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP10C-5F388C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFXP10C-5F388C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP10C-5F388C
Embedded - FPGAs (Field Programmable Gate Array) LFXP10C-5F388C
IC FPGA 244 I/O 388FBGA

IC FPGA 244 I/O 388FBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP10C-5F388C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP10C-5F388C
IC FPGA 244 I/O 388FBGA

IC FPGA 244 I/O 388FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFXP10C-5F388C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP10C-5F388C
FPGAs (Field Programmable Gate Array) LFXP10C-5F388C
XP Field Programmable Gate Array (FPGA) IC 244 221184 10000 388-BBGA

XP Field Programmable Gate Array (FPGA) IC 244 221184 10000 388-BBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1196247-LFXP10C-5F388C 696-LFXP10C-5F388C LFXP10C-5F388C LFXP10C-5F388C LFXP10C-5F388C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP10C-5F388C FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 10000 10000 10000 10000
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.71V ~ 3.465V Other; 1.71V ~ 3.465V Other; 1.71V ~ 3.465V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A15B724C7 - Lingto Electronic Limited
Specs
System Gates 1.90E6
Logic Cells / Logic Blocks 16640
User I/Os 492 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details