XP Field Programmable Gate Array (FPGA) IC 188 221184 10000 256-BGA
IC FPGA 188 I/O 256FBGA Product overview: LFXP10C-5F256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP10C-5F256C can be used for catalog matching and distributor lookup.
XP Field Programmable Gate Array (FPGA) IC 188 221184 10000 256-BGA
IC FPGA 188 I/O 256FBGA
IC FPGA 188 I/O 256FBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFXP10C-5F256C-ND | 696-LFXP10C-5F256C | LFXP10C-5F256C | LFXP10C-5F256C | 477-LFXP10C-5F256C |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | IC FPGA 188 I/O 256FBGA |
| Package Type | Other; 256-BGA | Other; BGA | Other; 256-BGA | Other; 256-BGA | |
| Pins | 256 | 256 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Logic Cells / Logic Blocks | 10000 | 10000 | 10000 | ||
| Internal Frequency | 400 MHz | 400 MHz |