IC FPGA 244 I/O 388FBGA Product overview: LFXP10C-4FN388I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP10C-4FN388I can be used for catalog matching and distributor lookup.
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1196245-LFXP10C-4FN3
Series: XP
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 388-BBGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 3.465 V
Number of I/O: 244
Number of Logic Elements/Cells: 10000
Total RAM Bits: 221184
Part Status: Obsolete(EOL)
Family Name: LFXP10
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 388-FPBGA (23x23)
Alternative Parts (Cross-Reference): LFXP10-C-4F388I; LFXP2-17E-5F484I; LFXP2-17E-5FN484I;
Introduction Date: July 21, 2005
ECCN: 3A001.a.7.a
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC FPGA 244 I/O 388FBGA
XP Field Programmable Gate Array (FPGA) IC 244 221184 10000 388-BBGA
IC FPGA 244 I/O 388FBGA
IC FPGA 244 I/O 388FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-LFXP10C-4FN388I | 1196245-LFXP10C-4FN388I | LFXP10C-4FN388I | LFXP10C-4FN388I | LFXP10C-4FN388I | LFXP10C-4FN388I |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP10C-4FN388I | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 4 | |||||
| Logic Cells / Logic Blocks | 10000 | 10000 | 10000 | 10000 | ||
| Internal Frequency | 360 MHz | |||||
| User I/Os | 244 pins | 244 pins | 244 pins |