Lattice Semiconductor Corporation 375MHz FPGA Programmable Logic Device LFXP10C-4FN256I

Description
Field Programmable Gate Array, 1216 CLBs, 375MHz, 1216-Cell, CMOS, PBGA256, 17 X 17 MM, 1 MM PITCH, LEAD FREE, PLASTIC, FPBGA-256 Product overview: LFXP10C-4FN256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 375MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP10C-4FN256I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 1216 CLBs, 375MHz, 1216-Cell, CMOS, PBGA256, 17 X 17 MM, 1 MM PITCH, LEAD FREE, PLASTIC, FPBGA-256 Product overview: LFXP10C-4FN256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 375MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP10C-4FN256I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
375MHz FPGA Programmable Logic Device - 696-LFXP10C-4FN256I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
375MHz FPGA Programmable Logic Device
696-LFXP10C-4FN256I
375MHz FPGA Programmable Logic Device 696-LFXP10C-4FN256I
Field Programmable Gate Array, 1216 CLBs, 375MHz, 1216-Cell, CMOS, PBGA256, 17 X 17 MM, 1 MM PITCH, LEAD FREE, PLASTIC, FPBGA-256 Product overview: LFXP10C-4FN256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 375MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP10C-4FN256I can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 1216 CLBs, 375MHz, 1216-Cell, CMOS, PBGA256, 17 X 17 MM, 1 MM PITCH, LEAD FREE, PLASTIC, FPBGA-256 Product overview: LFXP10C-4FN256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 375MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 375MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP10C-4FN256I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP10C-4FN256I - 1196243-LFXP10C-4FN256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP10C-4FN256I
1196243-LFXP10C-4FN256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP10C-4FN256I 1196243-LFXP10C-4FN256I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1196243-LFXP10C-4FN2 56I Series: XP Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 256-BGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 3.465 V Number of I/O: 188 Number of Logic Elements/Cells: 10000 Total RAM Bits: 221184 Part Status: Obsolete(EOL) Family Name: LFXP10 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 256-FPBGA (17x17) Alternative Parts (Cross-Reference): APA450-FFG256; APA450-FFGG256PP; APA450-FFG256ES; Introduction Date: July 21, 2005 ECCN: 3A001.a.7.a Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1196243-LFXP10C-4FN256I
Series: XP
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 256-BGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 3.465 V
Number of I/O: 188
Number of Logic Elements/Cells: 10000
Total RAM Bits: 221184
Part Status: Obsolete(EOL)
Family Name: LFXP10
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 256-FPBGA (17x17)
Alternative Parts (Cross-Reference): APA450-FFG256; APA450-FFGG256PP; APA450-FFG256ES;
Introduction Date: July 21, 2005
ECCN: 3A001.a.7.a
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFXP10C-4FN256I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFXP10C-4FN256I-ND
FPGAs (Field Programmable Gate Array) LFXP10C-4FN256I-ND
XP Field Programmable Gate Array (FPGA) IC 188 221184 10000 256-BGA

XP Field Programmable Gate Array (FPGA) IC 188 221184 10000 256-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFXP10C-4FN256I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFXP10C-4FN256I
FPGAs (Field Programmable Gate Array) LFXP10C-4FN256I
XP Field Programmable Gate Array (FPGA) IC 188 221184 10000 256-BGA

XP Field Programmable Gate Array (FPGA) IC 188 221184 10000 256-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFXP10C-4FN256I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFXP10C-4FN256I
Embedded - FPGAs (Field Programmable Gate Array) LFXP10C-4FN256I
IC FPGA 188 I/O 256FBGA

IC FPGA 188 I/O 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFXP10C-4FN256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFXP10C-4FN256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFXP10C-4FN256I
IC FPGA 188 I/O 256FBGA

IC FPGA 188 I/O 256FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFXP10C-4FN256I 1196243-LFXP10C-4FN256I LFXP10C-4FN256I-ND LFXP10C-4FN256I LFXP10C-4FN256I LFXP10C-4FN256I
Product Name 375MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP10C-4FN256I FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 4
Logic Cells / Logic Blocks 10000 10000 10000 10000
Package Type Other; BGA Other; 256-BGA Other; 256-BGA
Internal Frequency 360 MHz
User I/Os 188 pins 188 pins 188 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF81188GM232-3 - Lingto Electronic Limited
Specs
System Gates 12000
Logic Cells / Logic Blocks 1008
User I/Os 180 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details