IC FPGA 244 I/O 388FBGA Product overview: LFXP10C-3FN388I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP10C-3FN388I can be used for catalog matching and distributor lookup.
Win Source Part Number: 1125929-LFXP10C-3FN3
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: XP
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 244
Number of Logic Elements/Cells: 10000
Total RAM Bits: 221184
Voltage - Supply: 1.71V ~ 3.465V
Package / Case: 388-BBGA
Supplier Device Package: 388-FPBGA (23x23)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): LFXP10C3FN388I;
ECCN: 3A991D
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: LFXP10
Product Status: Obsolete
XP Field Programmable Gate Array (FPGA) IC 244 221184 10000 388-BBGA
IC FPGA 244 I/O 388FBGA
IC FPGA 244 I/O 388FBGA
IC FPGA 244 I/O 388FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-LFXP10C-3FN388I | 1125929-LFXP10C-3FN388I | LFXP10C-3FN388I | LFXP10C-3FN388I | LFXP10C-3FN388I | LFXP10C-3FN388I |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 4 | |||||
| Logic Cells / Logic Blocks | 10000 | 10000 | 10000 | 10000 | ||
| Internal Frequency | 320 MHz | |||||
| User I/Os | 244 pins | 244 pins | 244 pins |